The LTC3728LXCUH#TRPBF is a high-performance, dual synchronous step-down switching regulator controller from Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This product is designed to drive power MOSFETs and is ideal for CPU power supplies, distributed power systems, and other applications requiring a compact, high-efficiency power solution.
Key Features:
- Wide Input Voltage Range: Operates from a 4V to 36V input voltage range, making it suitable for a variety of supply voltages.
- Dual Output Channels: Features two output channels, each capable of driving a synchronous rectifier power stage, which allows for efficient power conversion with reduced heat dissipation.
- Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 750kHz or can synchronize it to an external clock.
- Phase-Lockable Frequency: 250kHz to 550kHz with the ability to synchronize to an external clock, ensuring noise-sensitive applications can avoid critical frequency bands.
- OPTI-LOOP® Compensation: Minimizes the output voltage overshoot and allows for a wide range of output capacitors and inductors.
- Current Mode Operation: Provides excellent line and load transient response.
- Power Good Output Voltage Monitor: Signals when the output is within 7.5% of the regulated voltage, providing system-level monitoring and control.
Applications:
- Multi-phase CPU power supplies
- Distributed Power Systems
- Telecommunications infrastructure
- Datacom and Telecom Systems
- High-density power modules
The LTC3728LXCUH#TRPBF is offered in a compact QFN-32 package and is designed for surface-mount technology (SMT), which is suitable for automated assembly processes. This product is also available in tape and reel packaging, denoted by the '#TRPBF' suffix, ensuring compatibility with high-volume manufacturing environments.
Linear Technology's commitment to quality and performance is evident in the LTC3728LXCUH#TRPBF, making it a reliable choice for designers looking to implement a robust power management solution in their systems.