The LTC3731CUH#TRPBF is a high-performance, synchronous step-down switching regulator controller from Linear Technology that offers precision power delivery for a wide array of applications. This advanced controller is designed to drive external N-channel MOSFETs and is capable of producing a high-efficiency power supply with a fast transient response.
Key Features
- Wide Input Voltage Range: The device can handle a broad range of input voltages, making it suitable for a variety of power sources.
- High Output Current: The external MOSFETs allow the LTC3731CUH#TRPBF to deliver significant current to meet the needs of demanding applications.
- Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 750kHz, allowing optimization for efficiency or component size.
- Current Mode Operation: Provides excellent line and load transient response.
- OPTI-LOOP® Compensation: Minimizes the size of the output capacitor without compromising stability.
- Phase-Lockable Fixed Frequency: From 250kHz to 770kHz, this feature ensures noise-sensitive applications remain unaffected by the switching regulator.
Applications
The LTC3731CUH#TRPBF is highly versatile and can be used in a variety of applications including:
- Telecommunications infrastructure
- Networking equipment
- Industrial systems
- Automotive power systems
- High-density distributed power systems
Product Quality and Reliability
Linear Technology ensures that their products are of the highest quality, and the LTC3731CUH#TRPBF is no exception. This component is available in a 32-lead QFN package and is RoHS compliant. It has been designed and tested for reliability in a wide range of environmental conditions.
Ordering Information
The part number LTC3731CUH#TRPBF denotes a tape and reel package, which is ideal for automated manufacturing processes. For detailed ordering and shipping information, or to request samples, visit Linear Technology's official website or contact an authorized distributor.