EN
  • EN
  • DE

UCC2305N

Part No UCC2305N
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description IC HID LAMP CONTROLLER 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type HID Lamp Controller
Frequency 80kHz to 120kHz
Supply Voltage - Operating 5 V to 18 V
Operating Supply Current 100μA
Dimming No
Temperature Range - Operating -40°C to 105°C
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 048445-UCC2305N
Popularity Medium
Supply and Demand Status Limited
Quantity per package 13
Ultra Librarian 3D Model Ultra Librarian UCC2305N CAD Model

Description

The UCC2305N is a robust and advanced isolated gate driver designed by Texas Instruments, engineered to enhance the performance and reliability of your power systems. This innovative component is a key player in driving high-power, high-frequency MOSFETs and IGBTs, making it an ideal choice for a wide range of applications such as motor control, renewable energy inverters, and switched-mode power supplies.

Key Features:

  • High Isolation Voltage: The UCC2305N offers an impressive isolation voltage rating, providing reliable operation in high-voltage applications and ensuring safety and compliance with industry standards.
  • Fast Propagation Delays: Designed with speed in mind, it features fast propagation delays that enhance the switching performance of power devices, leading to improved efficiency and reduced switching losses.
  • Robust Gate Drive: With its strong drive capability, the UCC2305N ensures consistent and powerful gate charging and discharging, crucial for maintaining the integrity of power switching devices under various conditions.
  • Advanced Protection Features: The device includes under-voltage lockout (UVLO) for both high-side and low-side, protecting the power switches from operating under sub-optimal voltage conditions.

Benefits:

The UCC2305N not only provides precise control over power devices but also enhances the overall system efficiency and reliability. Its high isolation barrier ensures that the control side of the circuit remains unaffected by high voltages on the power side, thereby increasing the longevity of the system and reducing the risk of electrical failures.

Moreover, the UCC2305N's compact and robust design makes it suitable for space-constrained applications while still delivering the high performance expected from Texas Instruments' products.

Applications:

  • Industrial Motor Drives
  • Renewable Energy Inverters
  • Power Supplies
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicle (EV) Charging Stations

With the UCC2305N, engineers and designers can create more efficient, reliable, and high-performing power systems that stand the test of time and meet the demands of modern technology.

You May Also Be Interested in

Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Infineon Technologies
BALLAST CONTROL IC | IC CNTL BALLAST 600V 0.5A 14SOIC
Lowest to $0.8192
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP
Need more? Email Us
Maxim Integrated
4-Channel Cold-Cathode Fluorescent Lamp Controller
Lowest to $6.2532

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5384 $75.0768
4+ $30.8008 $123.2032
6+ $29.8383 $179.0298
7+ $28.8757 $202.1299
9+ $27.9132 $251.2188
12+ $25.0256 $300.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess