EN
  • EN
  • DE

LTC3731IG

Part No LTC3731IG
Manufacturer Linear Technology
Description 3-Phase, 600kHz, Synchronous Buck Switching Regulator Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208872-LTC3731IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3731IG CAD Model

Description

Introducing the LTC3731IG: A High-Performance Synchronous Step-Down Switching Regulator

The LTC3731IG is a cutting-edge synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices, to deliver high efficiency, precision, and reliability for a wide range of applications. This advanced component is an ideal solution for systems requiring a compact, high-performance power conversion solution.

Key Features:

  • Versatile Input Voltage Range: The LTC3731IG operates from an input voltage range of 4V to 36V, making it suitable for a variety of supply sources, from single-cell Li-Ion batteries to industrial voltage rails.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to as high as 10V, providing the flexibility needed for diverse applications.
  • High Efficiency: With its synchronous operation, the LTC3731IG minimizes power losses and achieves high efficiency, which is crucial for thermal management and energy-sensitive designs.
  • Robust Output Current: Capable of delivering up to 3A of continuous output current, this regulator can power a wide range of loads, from sensitive RF circuits to powerful microprocessors.
  • Stable Operation: The LTC3731IG features internal compensation, which simplifies the design process and ensures stable operation over a wide range of output capacitors and ESR values.
  • Thermal Performance: Housed in a thermally enhanced 28-lead SSOP package, the LTC3731IG is designed to operate reliably even in environments with limited airflow or elevated temperatures.

Applications:

The LTC3731IG is versatile enough to be used in a multitude of applications, including:

  • Telecommunications infrastructure
  • Automotive electronics
  • Industrial control systems
  • Portable devices
  • Distributed power systems

With its robust feature set and high-performance characteristics, the LTC3731IG from Linear Technology stands out as a superior choice for designers looking to optimize their power management solutions. Whether you're developing a new product or upgrading an existing one, this regulator offers the efficiency, flexibility, and reliability required to meet the demands of modern electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess