EN
  • EN
  • DE

LTC3732CUHF

Part No LTC3732CUHF
Manufacturer Linear Technology
Description 3-Phase, 5-Bit VID, 600kHz, Synchronous Buck Switching Regulator Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208874-LTC3732CUHF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3732CUHF CAD Model

Description

LTC3732CUHF - High-Performance Step-Down Switching Regulator Controller from Linear Technology

The LTC3732CUHF is a versatile and robust step-down switching regulator controller designed to deliver high efficiency and performance for a wide range of power supply applications. Manufactured by Linear Technology, now part of Analog Devices, this controller is engineered to manage demanding voltage regulation tasks with precision and reliability.

Key Features:

  • Wide Input Voltage Range: The LTC3732CUHF operates from a 4V to 36V input voltage range, making it suitable for use with a variety of input sources, including automotive batteries and industrial supplies.
  • Versatile Output Voltage: Users can set the output voltage from 0.8V to VIN, providing flexibility for different output requirements.
  • High Efficiency: Its high efficiency is achieved through the use of a constant frequency, current mode architecture, which also provides fast transient response and excellent loop stability.
  • Powerful Drive Capability: The LTC3732CUHF can drive N-channel MOSFETs, which allows for the use of high power external switches for applications requiring significant output currents.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 250kHz and 750kHz or can be synchronized to an external clock for noise-sensitive applications.
  • Protection Features: It includes a variety of protection features such as overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring safe operation under abnormal conditions.

Applications:

The LTC3732CUHF is ideal for a range of applications, including:

  • Telecommunications Infrastructure
  • Automotive Power Systems
  • Industrial Power Supplies
  • Datacom and Telecom Systems
  • High-Density Distributed Power Systems

With its robust feature set and flexible design, the LTC3732CUHF is an excellent choice for engineers and designers looking to create efficient, reliable power supply systems. Its compact UHF package allows for space-saving designs, making it especially useful in applications where board space is at a premium. Whether you are designing a new power system or upgrading an existing one, the LTC3732CUHF offers the performance and versatility needed to meet the most stringent power management requirements.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9789 $62.8101
21+ $5.7263 $120.2523
32+ $5.5472 $177.5104
44+ $5.3684 $236.2096
56+ $5.1894 $290.6064
75+ $4.6526 $348.9450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,971 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess