EN
  • EN
  • DE

LTC3734EUH#TR

Part No LTC3734EUH#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0520+
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 739538-LTC3734EUH#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3734EUH#TR CAD Model

Description

LTC3734EUH#TR - High Performance, PolyPhase Synchronous Step-Down Switching Regulator

The LTC3734EUH#TR from Linear Technology is a high-performance, PolyPhase synchronous step-down switching regulator designed to deliver precise voltage regulation and high efficiency for advanced microprocessors, FPGAs, and other power-sensitive applications. This component is part of a family of monolithic synchronous buck regulators with integrated MOSFETs, providing a compact solution for complex power supply requirements.

The device operates over an input voltage range of 4V to 20V, making it suitable for a variety of supply sources, including 5V, 12V, and intermediate bus voltages. With its output voltage range adjustable from 0.8V to 5.5V, the LTC3734EUH#TR can cater to low-voltage power rails that are increasingly common in modern digital circuits.

One of the standout features of the LTC3734EUH#TR is its ability to operate in PolyPhase mode. This allows multiple LTC3734EUH#TR devices to be connected in parallel, with their phases interleaved, to reduce input and output ripple, enhance thermal performance, and increase power output capability. This makes the LTC3734EUH#TR an ideal choice for high-current applications where efficiency and thermal management are critical.

The LTC3734EUH#TR also incorporates a robust set of protection features. These include overvoltage protection, undervoltage lockout, and thermal shutdown to ensure the stability and longevity of both the regulator and the system it powers. Additionally, the device offers a selectable frequency from 250kHz to 750kHz or can be synchronized to an external clock, providing design flexibility and the ability to optimize performance for specific applications.

With its thermally enhanced 5x5 QFN package, the LTC3734EUH#TR ensures efficient heat dissipation, which is vital for maintaining performance and reliability in space-constrained and thermally challenging environments.

In summary, the LTC3734EUH#TR is a versatile and efficient solution for complex power supply designs, offering precision voltage regulation, PolyPhase operation, and a comprehensive suite of protection features. Its compact size and flexible operation make it an excellent choice for powering the next generation of electronic devices.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess