EN
  • EN
  • DE

MIC281-3BM6-TR

Part No MIC281-3BM6-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Sensor Type Digital, Remote
Sensing Temperature - Remote -55°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 3 V to 3.6 V
Resolution 7 b
Features Shutdown Mode
Accuracy - Highest (Lowest) ±3°C (±5°C)
Testing Conditions 0°C to 100°C (-40°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1076255-MIC281-3BM6-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC281-3BM6-TR CAD Model

Description

Product Overview: MIC281-3BM6-TR by Microchip Technology

The MIC281-3BM6-TR is a high-performance voltage supervisor designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and efficient device is a crucial component for systems that require reliable voltage monitoring to ensure proper operation and protection against undesirable voltage conditions.

Key Features

  • Voltage Supervision: The MIC281-3BM6-TR provides precise monitoring of system voltages, ensuring that the connected electronic circuits operate within their specified voltage ranges.
  • Reset Output: It features an active-low reset output that remains asserted until the monitored voltage rises above the designated reset threshold, ensuring the system has stabilized before operation resumes.
  • Low Power Consumption: Designed for power-sensitive applications, this voltage supervisor offers a low quiescent current, making it suitable for battery-operated devices.
  • Adjustable Threshold: The reset threshold voltage can be externally adjusted, providing flexibility for use in various applications with different voltage requirements.
  • Small Footprint: Housed in a compact SOT-23-6 package, the MIC281-3BM6-TR is ideal for space-constrained applications where board real estate is at a premium.

Applications

The MIC281-3BM6-TR is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller systems
  • Industrial control systems
  • Embedded systems
  • Telecommunication equipment

Product Specifications

Microchip Technology has equipped the MIC281-3BM6-TR with specifications that ensure reliable operation:

  • Package: SOT-23-6
  • Output Type: Active Low, Push-Pull
  • Manual Reset: No
  • Operating Temperature: -40°C to +125°C
  • Mounting Type: Surface Mount

With its robust feature set, the MIC281-3BM6-TR is an essential component for system designers looking for a reliable voltage supervisor solution. Its precision, low power consumption, and small form factor make it an excellent choice for safeguarding a wide array of electronic systems.

You May Also Be Interested in

Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9783 $59.3490
75+ $1.6232 $121.7400
115+ $1.5726 $180.8490
155+ $1.5218 $235.8790
200+ $1.4712 $294.2400
265+ $1.3189 $349.5085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess