EN
  • EN
  • DE

LTC3736EGN-1

Part No LTC3736EGN-1
Manufacturer Linear Technology
Description Dual 2-Phase, No RSENSE Synchronous Controller with Spread Spectrum
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208878-LTC3736EGN-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3736EGN-1 CAD Model

Description

Introducing the LTC3736EGN-1: A High-Performance Step-Down Switching Regulator

The LTC3736EGN-1 is a cutting-edge step-down switching regulator designed and manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This product is part of the LTC3736 family, which provides efficient, fast, and reliable solutions for converting higher voltage to lower voltage with excellent power efficiency.

Key Features and Benefits

  • Dual Output Capability: The LTC3736EGN-1 is a dual-channel device that can simultaneously manage two outputs, making it an ideal choice for applications requiring multiple regulated voltages from a single power source.
  • Wide Input Voltage Range: With an input voltage range of 4V to 14V, it can accommodate a variety of power sources, including intermediate bus voltages commonly found in complex systems.
  • High Efficiency: The switching regulator is optimized for efficiency, reducing heat dissipation and improving system performance. This makes it suitable for power-sensitive applications.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 300kHz to 4MHz, providing flexibility to optimize for efficiency or component size depending on the application requirements.
  • Robust Thermal Performance: Housed in a 24-pin SSOP package, the LTC3736EGN-1 offers excellent thermal performance, ensuring reliability even under high load conditions.
  • Integrated Features: The device includes internal soft-start, a power good output, and independent shutdown functions for each channel, simplifying design and reducing external component count.

Applications

The LTC3736EGN-1 is well-suited for a wide range of applications, including:

  • Telecommunications and Networking Equipment
  • Portable Computers and Battery-Powered Devices
  • Industrial and Automotive Electronics
  • Point-of-Load Applications

Conclusion

With its robust feature set and flexible design options, the LTC3736EGN-1 from Linear Technology stands out as a versatile and efficient solution for modern electronic systems requiring reliable power management. Its dual-output capability and high efficiency make it a top choice for engineers looking to optimize their power supply designs.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5641 $60.5128
19+ $6.2070 $117.9330
29+ $6.0129 $174.3741
40+ $5.8189 $232.7560
52+ $5.6249 $292.4948
69+ $5.0427 $347.9463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess