EN
  • EN
  • DE

LTC3736EGN-2

Part No LTC3736EGN-2
Manufacturer Linear Technology
Description Dual 2-Phase, No RSENSE Synchronous Controller with Output Tracking
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208879-LTC3736EGN-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3736EGN-2 CAD Model

Description

The LTC3736EGN-2 is a high-performance, dual 2-phase synchronous step-down switching regulator controller designed by Linear Technology, which is now part of Analog Devices. This advanced controller is engineered to drive all N-channel power MOSFET stages, making it an ideal choice for CPU or DDRQ power supplies in computing applications, as well as high-current distributed power systems.

Key Features:

  • Wide Input Voltage Range: The device is capable of operating from an input voltage range of 4V to 36V, making it highly versatile for various applications.
  • Output Voltage Range: Its output voltage can be adjusted from 0.8V to 5V, which is suitable for low-voltage power supplies in modern electronic circuits.
  • High Efficiency: The LTC3736EGN-2 features a powerful design that ensures high efficiency, which is crucial for reducing heat and improving system reliability.
  • Dual Phase Operation: Each of the two controller channels operates in a 2-phase configuration, providing lower ripple current and minimizing the size of the input and output capacitors.
  • Current Mode Control: This technique provides excellent line and load transient response, as well as cycle-by-cycle current limiting for enhanced protection.
  • Adjustable Frequency: Users can adjust the operating frequency from 250kHz to 750kHz or synchronize it to an external clock.
  • Robust Protection Features: The LTC3736EGN-2 includes overvoltage protection, undervoltage lockout, and foldback current limiting to safeguard the system under extreme conditions.

Applications:

  • High Current Distributed Power Systems
  • Computing Power Supplies (CPU, DDRQ)
  • Telecommunications Infrastructure
  • Industrial and Automotive Supplies

Package:

The LTC3736EGN-2 is offered in a compact 24-lead SSOP package, providing a space-saving solution for densely packed circuit boards.

With its advanced features and robust design, the LTC3736EGN-2 from Linear Technology is an excellent choice for designers looking for a reliable and efficient dual-channel step-down controller.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.5795 $79.1590
4+ $32.4751 $129.9004
6+ $31.4610 $188.7660
8+ $30.4458 $243.5664
10+ $29.4306 $294.3060
14+ $26.3860 $369.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 651 pieces
In Stock: 326 pieces Factory Stock: 325 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess