EN
  • EN
  • DE

LTC3736EGN

Part No LTC3736EGN
Manufacturer Linear Technology
Description Dual 2-Phase, No RSENSE Synchronous Controller with Output Tracking
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208877-LTC3736EGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3736EGN CAD Model

Description

Introducing the LTC3736EGN Dual PolyPhase® Synchronous Step-Down Controller

The LTC3736EGN is a cutting-edge power management solution from Linear Technology, designed for high-performance applications that require efficient voltage regulation and power distribution. This dual PolyPhase synchronous step-down controller is engineered to meet the rigorous demands of modern electronic devices, providing precise voltage control, high efficiency, and exceptional thermal performance.

Key Features and Benefits

  • Dual Output Capability: The LTC3736EGN is capable of controlling two outputs simultaneously, making it an ideal choice for systems that require multiple regulated voltages. Its dual-phase operation reduces input and output ripple, resulting in cleaner power delivery.
  • Phase-Lockable Fixed Frequency: Operating from 250kHz to 750kHz, the LTC3736EGN allows users to set a fixed frequency or synchronize it to an external clock, ensuring low noise and compatibility with sensitive RF and data communication systems.
  • High Efficiency: With its synchronous rectification and low dropout operation, this controller achieves high efficiency across a wide range of load currents, helping to extend battery life in portable applications.
  • Wide Input Voltage Range: The LTC3736EGN operates from an input voltage range of 2.75V to 9.8V, accommodating a variety of power sources, from single-cell lithium-ion batteries to intermediate bus voltages.
  • Robust Protection Features: The device includes overvoltage protection, overcurrent protection, and thermal shutdown, ensuring reliable operation and safeguarding against a range of potential fault conditions.
  • Compact Package: Housed in a 24-lead SSOP package, the LTC3736EGN is designed for space-constrained applications without compromising on performance.

Applications

The LTC3736EGN is versatile enough to be used in a wide array of applications. It is particularly well-suited for portable devices, including laptops and handheld instruments, as well as industrial and telecommunications equipment, where efficient power conversion is critical.

Conclusion

With its advanced features and robust design, the LTC3736EGN from Linear Technology stands out as a superior choice for designers looking to optimize their power management systems. Its dual-channel capability, high efficiency, and comprehensive protection make it a reliable and flexible solution for a multitude of power regulation needs.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1003 $53.3039
30+ $3.3643 $100.9290
47+ $3.2592 $153.1824
64+ $3.1541 $201.8624
82+ $3.0489 $250.0098
110+ $2.7335 $300.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,441 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess