EN
  • EN
  • DE

LTC3736EUF#PBF

Part No LTC3736EUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24QFN / DC/DC Cntrlr Dual-OUT Step Down 850kHz 24-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 2.75 V ~ 9.8 V
Frequency - Switching 300kHz ~ 750kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 783597-LTC3736EUF#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3736EUF#PBF
Introduction Date March 12, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3736EUF#PBF CAD Model

Description

Linear Technology LTC3736EUF#PBF Dual DC/DC Controller

The LTC3736EUF#PBF is a high-performance, dual step-down DC/DC controller designed by Linear Technology, now a part of Analog Devices, to cater to the demanding needs of modern electronic applications. This versatile controller is suitable for a wide range of power supply designs, particularly in systems that require efficient power conversion, compact size, and high reliability.

At the heart of the LTC3736EUF#PBF lies a powerful dual-channel controller capable of managing two independent output voltages or two phases in a single output configuration. This flexibility allows designers to address multiple power rails with a single device or to achieve higher power and better thermal performance through interleaved operation.

Key Features:

  • Wide Input Voltage Range: The controller supports a broad input voltage range, making it suitable for various applications, from portable devices to industrial systems.
  • High-Efficiency Operation: The LTC3736EUF#PBF is designed to provide efficient power conversion, which helps to reduce power loss and improve battery life in portable applications.
  • Adjustable Switching Frequency: Designers can set the switching frequency from 300kHz to 4MHz, which allows for optimization between efficiency and component size.
  • Phase-Lockable Frequency: The device can be synchronized to an external clock, ensuring noise-sensitive applications remain free of interference.
  • Current Mode Operation: This feature provides excellent line and load transient response, simplifying the design of stable and responsive power supplies.
  • Integrated MOSFET Drivers: Built-in drivers reduce external component count and simplify the design process, saving space and cost.
  • Thermal Protection: The controller includes over-temperature protection, ensuring reliable operation under various environmental conditions.

The LTC3736EUF#PBF comes in a compact 24-lead QFN package, which is ideal for space-constrained applications. It also features a range of protection mechanisms including overvoltage, undervoltage lockout, and short-circuit protection, enhancing the safety and durability of the end application. With its robust feature set, this controller is an excellent choice for designing efficient, high-performance power management systems in industries such as telecommunications, computing, and industrial control.

Whether for new designs or upgrading existing power systems, the LTC3736EUF#PBF offers the performance, flexibility, and reliability required by today's high standards for DC/DC power conversion.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0572 $56.4576
18+ $5.7905 $104.2290
27+ $5.6096 $151.4592
37+ $5.4286 $200.8582
48+ $5.2477 $251.8896
64+ $4.7048 $301.1072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess