EN
  • EN
  • DE

LTC3765EMSE#PBF

Part No LTC3765EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTLR GATE DRIVER 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Secondary-Side Controller
Supply Voltage - Operating 7.7 V to 14.5 V
Operating Supply Current 1.7mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 144275-LTC3765EMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3765EMSE#PBF CAD Model

Description

LTC3765EMSE#PBF - High Performance Power Controller from Linear Technology

The LTC3765EMSE#PBF is a cutting-edge power controller IC designed by Linear Technology, now part of Analog Devices, to address the needs of modern power supply systems. This product is engineered to provide precise control and monitoring for high-efficiency power conversion applications, making it an ideal choice for a wide range of industries including telecommunications, data processing, and industrial systems.

At the heart of the LTC3765EMSE#PBF is its ability to perform as a synchronous forward controller with active clamp control and monitoring. This feature allows the device to deliver high efficiency and performance in power supply designs. The synchronous forward controller topology is particularly well-suited for systems that require tight regulation and fast transient response.

The LTC3765EMSE#PBF also boasts a robust feature set designed to enhance system reliability and simplify design. It includes an integrated gate driver for N-channel MOSFETs, which simplifies the power stage design by reducing the number of external components required. Additionally, the device comes with protection features such as overvoltage, overcurrent, and overtemperature protection, ensuring the safe operation of the power system under a variety of conditions.

This power controller operates over a wide input voltage range, accommodating various supply voltages and allowing for flexible use in different power systems. The LTC3765EMSE#PBF also supports a wide range of output voltages, making it versatile for various applications that require different voltage levels.

For ease of integration into complex systems, the LTC3765EMSE#PBF is available in a compact 16-lead MSOP package, which is ideal for space-constrained applications. Its lead-free and RoHS-compliant design also makes it suitable for environmentally sensitive applications and adheres to modern environmental standards.

Overall, the LTC3765EMSE#PBF from Linear Technology is a high-performance power controller that combines efficiency, reliability, and versatility. Its advanced features and robust design make it a top choice for engineers looking to create sophisticated power supply systems with demanding performance requirements.

You May Also Be Interested in

Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4389 $59.8279
26+ $4.4629 $116.0354
41+ $4.3232 $177.2512
56+ $4.1846 $234.3376
72+ $4.0448 $291.2256
96+ $3.6267 $348.1632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess