EN
  • EN
  • DE

LTC3773EG#PBF

Part No LTC3773EG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36SSOP / DC/DC Cntrlr Triple-OUT Step Down 700kHz Automotive 36-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 3
Output Phases 3
Supply Voltage 3.3 V ~ 36 V
Frequency - Switching 220kHz ~ 560kHz
Duty Cycle (Maximum) 98.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 36-SSOP (0.209", 5.30mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 783615-LTC3773EG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3773
Introduction Date January 29, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3773EG#PBF CAD Model

Description

The LTC3773EG#PBF, designed by Linear Technology, is a sophisticated multi-phase synchronous step-down switching controller that caters to the demanding requirements of high-performance power conversion applications. This component is well-suited for systems that require efficient power distribution and tight voltage regulation, such as data communication equipment, servers, and industrial systems.

Key Features:

  • Multi-Phase Operation: The LTC3773EG#PBF can operate in multi-phase configurations, which helps in reducing input and output ripple, improving thermal management, and enabling the use of smaller and lower cost capacitors and inductors.
  • Wide Input Voltage Range: It supports a wide input voltage range, accommodating various supply voltages and ensuring compatibility with a broad range of power sources.
  • Precision Voltage Regulation: The device provides precise voltage regulation, which is critical for sensitive electronic components that require stable power supplies.
  • Integrated MOSFET Drivers: With integrated MOSFET drivers, the LTC3773EG#PBF simplifies design and reduces external component count, enhancing overall system reliability.
  • Adjustable Operating Frequency: The operating frequency is adjustable, allowing designers to optimize the performance of their power supply for specific applications.
  • Power Good Output: A 'power good' output signal is provided to indicate when the output voltage is within regulation, which is useful for sequencing and monitoring system states.

Applications:

The LTC3773EG#PBF's versatile feature set makes it ideal for a variety of applications, including:

  • High-density distributed power systems
  • Telecommunications infrastructure
  • Networking equipment
  • Industrial and medical equipment

Product Quality and Support:

Linear Technology ensures that the LTC3773EG#PBF meets the highest quality standards, providing robust and reliable performance for critical applications. Comprehensive technical support is available, including datasheets, reference designs, and application notes, to assist in the integration of this component into your design.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6053 $50.6583
27+ $3.7787 $102.0249
41+ $3.6606 $150.0846
57+ $3.5425 $201.9225
74+ $3.4244 $253.4056
98+ $3.0702 $300.8796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess