EN
  • EN
  • DE

LTC3773EUHF#TRPBF

Part No LTC3773EUHF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 3
Output Phases 3
Supply Voltage - Operating 3.3 V to 36 V
Frequency - Switching 220kHz to 560kHz
Duty Cycle (Max) 98.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 38-QFN (5x7)
Win Source Part Number 303400-LTC3773EUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3773EUHF#TRPBF CAD Model

Description

Product Overview: LTC3773EUHF#TRPBF

The LTC3773EUHF#TRPBF is a high-performance, multi-phase synchronous step-down switching regulator controller from Linear Technology, now part of Analog Devices. This advanced controller is designed to drive N-channel external power MOSFET stages in a phase-locked, fixed-frequency architecture that provides fast transient response and excellent loop stability.

Featuring a wide input voltage range from 4.5V to 36V, the LTC3773EUHF#TRPBF is capable of producing a regulated output voltage as low as 0.8V, which makes it suitable for a variety of applications, including computing systems, telecommunications, and industrial equipment. The product is also designed to work efficiently in environments requiring high power density and a wide range of load currents.

Key Features:

  • Multi-Phase Operation: The LTC3773EUHF#TRPBF can be configured for up to 6-phase operation, reducing input and output ripple and allowing for the use of smaller and lower cost capacitors and inductors.
  • Voltage Mode Control: This device uses voltage mode control with feedforward for fast and stable response to load changes and input voltage variations.
  • Adjustable Operating Frequency: The operating frequency is programmable from 250kHz to 780kHz, or it can be synchronized to an external clock.
  • Tracking and Soft-Start: The controller provides soft-start capability to prevent current overshoot at startup, as well as output voltage tracking for sequencing multiple power supplies.
  • Current Monitoring and Protection: The LTC3773EUHF#TRPBF includes cycle-by-cycle current monitoring and foldback current limiting for system protection.
  • Robust Packaging: Housed in a 5x5mm QFN-38 package, the LTC3773EUHF#TRPBF is designed for compact PCB layouts and is RoHS compliant.

With its comprehensive feature set, the LTC3773EUHF#TRPBF is ideal for high-performance power conversion applications requiring precise voltage regulation and advanced monitoring capabilities. The device's attention to efficiency and thermal management, combined with its robust packaging, make it a reliable choice for engineers and designers looking to optimize their power systems.

Applications:

  • High-Density Distributed Power Systems
  • Telecommunications Infrastructure
  • Enterprise Computing Systems
  • Industrial Equipment
  • High-Performance Datacom and Telecom Systems

You May Also Be Interested in

Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,094 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess