EN
  • EN
  • DE

R2061K01-E2

Part No R2061K01-E2
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Description wire interface Real-Time Clock ICs with Battery Backup switch-over Function
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287856-R2061K01-E2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R2061K01-E2 CAD Model

Description

The Ricoh R2061K01-E2 is a power management IC designed for portable electronic devices. It provides highly efficient power conversion and regulation, ensuring optimal performance and extended battery life. This integrated circuit incorporates multiple protection features to safeguard against overvoltage, overcurrent, and thermal overload, making it a reliable choice for sensitive electronic applications.

Applications

  • Smartphones
  • Tablets
  • Portable Media Players
  • Wearable Devices
  • Digital Cameras

Features

  • High Efficiency DC-DC Converter: Provides efficient power conversion, minimizing energy loss.
  • Overvoltage Protection (OVP): Protects the device from voltage spikes and surges.
  • Overcurrent Protection (OCP): Limits current flow to prevent damage from overloads.
  • Thermal Shutdown Protection (TSD): Shuts down the device to prevent damage from overheating.
  • Undervoltage Lockout (UVLO): Prevents operation at low input voltages to ensure stable performance.
  • Compact Package: Enables integration into space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery runtimes.
  • Enhanced System Reliability: Protection features ensure stable and reliable operation.
  • Simplified Design: Integrated functionality reduces the number of external components required.
  • Improved System Performance: Stable and regulated power supply enhances the performance of connected components.
  • Reduced Power Consumption: Efficient power conversion minimizes energy waste.

Additional Details

The R2061K01-E2 typically operates with an input voltage range of 2.7V to 5.5V. The output voltage is adjustable. It is available in a compact package such as WLCSP or QFN. Refer to the official Ricoh datasheet for detailed electrical characteristics, application circuit examples, and package dimensions.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Broadcom Limited
Lowest to $0.8166

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess