EN
  • EN
  • DE

LTC3776EUF#TRPBF

Part No LTC3776EUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CNTRLR SYNC DUAL 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Controller, DDR, QDR
Voltage - Input 2.75 V to 9.8 V
Number of Outputs 2
Output Voltage 0.3 V to 9.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 303401-LTC3776EUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3776EUF#TRPBF CAD Model

Description

The LTC3776EUF#TRPBF is a high-performance, dual-output synchronous step-down switching regulator controller designed by Linear Technology, now part of Analog Devices. This advanced controller is tailored for precision voltage regulation in a variety of applications, including telecommunications, data communication systems, and industrial equipment.

Key Features

  • Wide Input Voltage Range: The LTC3776 operates over a 4.5V to 38V input voltage range, making it suitable for a broad spectrum of power sources, from standard 12V or 24V rails to more fluctuating sources.
  • High-Efficiency Operation: Its synchronous operation enables efficiency up to 95%, minimizing heat generation and allowing for more compact system designs.
  • Dual Output Channels: The device features two outputs that can be set to a fixed frequency between 250kHz and 780kHz or synchronized to an external clock.
  • Phase-Lockable Frequency: The LTC3776 can lock to an external clock over a range of 250kHz to 780kHz for noise-sensitive applications requiring a clean and stable power supply.
  • Current Mode Operation: This mode provides excellent line and load transient response, ensuring stable operation under varying conditions.
  • Integrated MOSFET Drivers: The device includes powerful 1.1Ω on-chip MOSFET gate drivers, designed to drive large power MOSFETs for high current applications.

Protection Features

  • Overcurrent Protection: The LTC3776 features cycle-by-cycle overcurrent protection, safeguarding the device and the load from damage due to excessive currents.
  • Overvoltage Protection: It also provides overvoltage protection, which prevents the output voltage from exceeding a safe level.
  • Adjustable Soft-Start: The adjustable soft-start limits the inrush current at startup, enhancing system reliability.

Package and Environmental

The LTC3776EUF#TRPBF is offered in a compact 24-lead QFN package, which is RoHS compliant and designed for space-constrained environments. Its operating temperature range is from -40°C to 125°C, ensuring performance in harsh conditions.

Applications

This versatile controller is ideal for dual power supply systems, distributed power architectures, and point-of-load applications where precision voltage regulation and high efficiency are paramount.

You May Also Be Interested in

Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0016 $63.0144
21+ $5.7450 $120.6450
32+ $5.5648 $178.0736
43+ $5.3858 $231.5894
56+ $5.2067 $291.5752
75+ $4.6674 $350.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess