EN
  • EN
  • DE

LTC3780EG#TRPBF

Part No LTC3780EG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 30 V
Frequency - Switching 200kHz ~ 400kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Operating Temperature Range -40°C ~ 85°C (TJ)
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 724775-LTC3780EG#TRPBF
Family Name LTC3780
Introduction Date March 15, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3780EG#TRPBF CAD Model

Description

LTC3780EG#TRPBF - High Efficiency, Synchronous Buck-Boost DC/DC Converter

The LTC3780EG#TRPBF is a versatile synchronous buck-boost DC/DC converter from Linear Technology, designed to regulate output voltages higher, equal, or lower than the input voltage. Its high efficiency and 4-switch synchronous rectification make it an ideal choice for applications requiring a wide input voltage range and a stable output voltage.

This converter operates over an input voltage range of 4V to 30V, which makes it suitable for use with a variety of power sources, from single-cell Li-Ion batteries to automotive inputs and industrial supplies. The output voltage is adjustable from 0.8V to 30V, allowing for a wide range of applications, including battery charging, power amplifiers, and regulated power supplies for embedded systems.

The LTC3780EG#TRPBF employs a constant-frequency, current mode architecture, which along with its synchronous operation, provides excellent line and load regulation. The device features a powerful 1.2Ω on-chip MOSFETs that enable it to deliver up to several amps of output current, depending on the input voltage and output voltage settings, with efficiencies as high as 98%.

Protection features are built into the LTC3780EG#TRPBF to ensure long-term reliability. These include overvoltage, undervoltage, overcurrent, and overtemperature protection. Additionally, the device has a programmable frequency range of 50kHz to 400kHz, which can be synchronized to an external clock, allowing for flexibility in minimizing interference with sensitive RF or audio systems.

The LTC3780EG#TRPBF is available in a thermally enhanced TSSOP-28 package, which is RoHS compliant and designed for improved thermal performance. Its robust design and comprehensive feature set make it an excellent choice for designers looking for a high-performance power solution that can handle demanding voltage conversion tasks with ease.

Whether you're developing power supplies for portable devices, automotive applications, or industrial equipment, the LTC3780EG#TRPBF offers a compact, efficient, and reliable solution that can meet a broad range of power management needs.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6679 $58.3395
11+ $9.5737 $105.3107
17+ $9.2745 $157.6665
23+ $8.9753 $206.4319
29+ $8.6761 $251.6069
39+ $7.7786 $303.3654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,580 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess