EN
  • EN
  • DE

LTC3780IG#TRPBF

Part No LTC3780IG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4V ~ 30V
Frequency - Switching 200kHz ~ 400kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Part Number Series LTC3780
Manufacturer Pack Quantity 1,800
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808942-LTC3780IG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3780IG#TRPBF CAD Model

Description

LTC3780IG#TRPBF High-Efficiency, Synchronous Step-Down Buck-Boost Converter

The LTC3780IG#TRPBF is a versatile and robust power management IC designed by Linear Technology, now part of Analog Devices. This high-efficiency, synchronous, step-down buck-boost converter is engineered to provide stable power conversion in systems where the input voltage can be above, below, or equal to the output voltage. With its wide input and output voltage ranges, it is an ideal choice for a variety of applications including automotive systems, industrial controls, and battery-powered devices.

Featuring a 4-switch synchronous rectification topology, the LTC3780IG#TRPBF delivers efficient power conversion with minimal heat generation, ensuring reliable performance even in demanding environments. The device operates over an input voltage range of 4V to 38V and can provide an output voltage range from 0.8V to 34V, which makes it highly adaptable for different power supply configurations.

The LTC3780IG#TRPBF incorporates advanced control features such as phase-locked loop (PLL) synchronization, which allows multiple devices to operate in sync, reducing noise and EMI. Additionally, its powerful 1.2 Ohm onboard N-channel MOSFETs enable high current output up to several amps, depending on the application and thermal conditions.

Other key features include a selectable fixed frequency from 50kHz to 900kHz or adjustable frequency with an external resistor. Its current mode control provides excellent line and load transient response, and the device also offers optional active voltage positioning (AVP) with an external gain block for enhanced load step performance.

For protection, the LTC3780IG#TRPBF is equipped with overvoltage, undervoltage, and overcurrent protection, ensuring the safety and longevity of both the converter and the system it powers. It also includes a power good output signal for easy power sequencing and system monitoring.

Packaged in a compact 28-lead SSOP, the LTC3780IG#TRPBF is designed to withstand harsh environments with its industrial-grade operating temperature range from -40°C to 125°C. This makes it a reliable choice for systems that require a durable and flexible power solution.

Whether you're designing a portable device that needs to efficiently manage battery power or an automotive application requiring a stable power supply across varying conditions, the LTC3780IG#TRPBF from Linear Technology offers the performance and features necessary for efficient and reliable power management.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6279 $69.2558
4+ $28.4127 $113.6508
6+ $27.5248 $165.1488
8+ $26.6369 $213.0952
10+ $25.7490 $257.4900
13+ $23.0853 $300.1089
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess