EN
  • EN
  • DE

LTC3783IFE#PBF

Part No LTC3783IFE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 16TSSOP / LED Driver 1500uA Supply Current Automotive 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 3V
Voltage Supply MAX 36V
Frequency 20kHz ~ 1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 783623-LTC3783IFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3783
Introduction Date November 14, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3783IFE#PBF CAD Model

Description

Product Overview: LTC3783IFE#PBF

The LTC3783IFE#PBF is a high-performance, polyphase single output synchronous step-up DC/DC controller designed by Linear Technology, a brand of Analog Devices. This advanced controller integrates a powerful set of features to cater to a wide range of applications requiring efficient power conversion and management.

Key Features

  • Wide Input Voltage Range: The device is capable of operating with an input voltage range from 4V to 60V, making it versatile for use in various systems with different power levels.
  • High Output Voltage: It can produce an output voltage up to 60V, which is suitable for applications such as power amplifiers, battery charging, and LED drivers.
  • Constant-Current and Constant-Voltage Regulation: Ideal for battery charging and LED applications, it offers precise regulation to ensure the safety and longevity of the connected devices.
  • Phase-Lockable Frequency: The LTC3783IFE#PBF can synchronize to an external clock, allowing for noise-sensitive applications to minimize electromagnetic interference.
  • Powerful Gate Drivers: It features powerful onboard N-channel MOSFET gate drivers, which provide high efficiency and fast switching performance.
  • Current Mode Control: This mode of operation provides excellent line and load transient response.
  • Programmable Soft-Start: The soft-start feature limits inrush current during startup, protecting the system and extending the life of the power components.

Applications

The LTC3783IFE#PBF is ideally suited for a range of high-power applications. These include automotive systems, industrial power supplies, telecommunications equipment, and distributed power systems. Its robust design and comprehensive feature set also make it an excellent choice for energy harvesting systems, solar power inverters, and high-power LED lighting solutions.

Quality and Reliability

Encased in a thermally efficient TSSOP-28 package, the LTC3783IFE#PBF is built to meet the high standards of quality and reliability that customers have come to expect from Linear Technology products. Its design is optimized for performance in challenging environments, ensuring that it delivers consistent operation over a wide temperature range and under varying load conditions.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess