EN
  • EN
  • DE

LTC3785IUF#PBF

Part No LTC3785IUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK-BOOST 24QFN / DC/DC Cntrlr Dual-OUT Step Down/Step Up 1000kHz 24-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 2
Output Phases 1
Supply Voltage 2.7 V ~ 10 V
Frequency - Switching 100kHz ~ 1MHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 783628-LTC3785IUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3785
Introduction Date May 14, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3785IUF#PBF CAD Model

Description

LTC3785IUF#PBF Product Image

The LTC3785IUF#PBF is a versatile, high performance synchronous boost controller designed by Linear Technology, now part of Analog Devices. This component is engineered to cater to a broad range of power supply applications, making it an ideal choice for designers looking to implement a robust power management solution.

Key Features:

  • Wide Input Voltage Range: The device is capable of operating from an input voltage range of 4.5V to 38V, making it suitable for applications with varying power requirements.
  • High Output Voltage: It can produce an output voltage up to 60V, which is beneficial for power systems that need a higher voltage level.
  • Powerful Output: The LTC3785IUF#PBF can deliver high power outputs, which is essential for driving heavy loads efficiently.
  • Synchronous Operation: Its synchronous rectification feature ensures improved efficiency by minimizing diode losses, which is critical for battery-powered applications.
  • Adjustable Frequency: The switching frequency is adjustable from 100kHz to 1MHz, allowing designers to optimize performance for specific applications.
  • Phase-Lockable Frequency: The 75kHz to 850kHz frequency range can be phase-locked to an external clock, ensuring noise-sensitive applications operate without interference.
  • Robust Thermal Performance: Housed in a 24-lead QFN package, the LTC3785IUF#PBF is designed to offer excellent thermal performance, which is critical for maintaining reliability and longevity in high-power systems.

Applications:

The LTC3785IUF#PBF is widely used in various applications, including:

  • Automotive and Industrial Power Systems
  • Telecommunications and Network Equipment
  • Distributed Power Systems
  • Power Amplifiers
  • Battery-Powered Devices

This product stands out for its ability to manage power efficiently and reliably in a compact form factor. Whether you are developing a sophisticated industrial system or a high-performance automotive application, the LTC3785IUF#PBF offers the flexibility, efficiency, and power you need.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Intersil
SWITCHING CONTROLLER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5168 $54.2016
27+ $3.7061 $100.0647
42+ $3.5903 $150.7926
58+ $3.4745 $201.5210
75+ $3.3586 $251.8950
100+ $3.0112 $301.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess