EN
  • EN
  • DE

LTC3787EUFD

Part No LTC3787EUFD
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 38 V
Frequency - Switching 105kHz to 760kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-QFN (4x5)
Win Source Part Number 086695-LTC3787EUFD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3787EUFD CAD Model

Description

LTC3787EUFD - High Performance Power Conversion Solution

The LTC3787EUFD is a robust, high performance DC/DC controller from Linear Technology designed for power conversion applications. This versatile product is engineered to drive high current, high power density, and high efficiency applications with ease. It is an ideal choice for professionals looking to implement a power supply solution in systems that require a wide input voltage range and a high output power capability.

The LTC3787EUFD boasts a wide 4.5V to 38V input voltage range, which makes it suitable for use in a variety of scenarios, including automotive, industrial, and telecommunications power systems. This product is capable of producing a stable output voltage with a dual phase operation, ensuring that power is delivered with minimal noise and maximum efficiency. Its phase-lockable frequency (75kHz to 850kHz) allows for optimization in various applications and can be synchronized to an external clock to reduce system interference.

One of the key features of the LTC3787EUFD is its powerful 1.1Ω on-chip all N-channel gate drivers. These drivers provide the ability to drive large MOSFETs, which translates to lower switching losses and better overall efficiency. The controller also includes a current mode architecture that offers excellent line and load transient response. Additionally, the LTC3787EUFD comes with a range of protection features, such as overvoltage, undervoltage, and overcurrent protection, ensuring the longevity and reliability of the power supply.

For design flexibility, the LTC3787EUFD is equipped with selectable Continuous, Pulse-Skipping, or Burst Mode operation, which allows designers to balance efficiency and output ripple based on the application's requirements. This feature is especially useful in battery-powered devices where extending battery life is crucial.

In summary, the LTC3787EUFD from Linear Technology is a powerful, flexible, and efficient solution for a wide range of high-performance power conversion applications. Its robust feature set ensures that it can meet the needs of even the most demanding systems, making it a top choice for engineers and designers looking for a reliable power controller.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4936 $50.9616
15+ $6.9692 $104.5380
23+ $6.7514 $155.2822
31+ $6.5336 $202.5416
40+ $6.3158 $252.6320
53+ $5.6624 $300.1072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess