EN
  • EN
  • DE

LTC3787IGN#PBF

Part No LTC3787IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 28SSOP / DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 28-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 38 V
Frequency - Switching 105kHz ~ 760kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 783634-LTC3787IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3787
Introduction Date September 07, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3787IGN#PBF CAD Model

Description

The LTC3787IGN#PBF is a robust and versatile synchronous step-up DC/DC controller designed by Linear Technology to cater to a wide array of power conversion applications. This high-performance controller is ideal for systems requiring high voltage outputs from low voltage inputs, making it perfect for automotive, industrial, and telecommunications power systems.

Key Features:

  • Wide Input Voltage Range: The LTC3787IGN#PBF operates over a broad input voltage range, accommodating variations in supply voltages and ensuring consistent performance.
  • High Efficiency: With its synchronous operation, the LTC3787IGN#PBF minimizes power losses and maximizes efficiency, crucial for battery-powered and energy-conscious applications.
  • Phase-Lockable Fixed Frequency: The controller's frequency can be locked to an external clock, enabling noise-sensitive applications to avoid problematic frequency bands and improve EMI performance.
  • Powerful Gate Drivers: It includes robust onboard gate drivers capable of driving large MOSFETs, which helps in delivering high power outputs required for demanding applications.
  • Adjustable Soft-Start: The soft-start feature limits inrush current during startup, providing additional protection to the power supply and the load.
  • Output Voltage Tracking: This feature allows for controlled ramp-up and ramp-down of the output voltage, which is particularly useful in applications requiring sequencing or when working with sensitive loads.

Applications:

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Power over Ethernet (PoE) Systems
  • Distributed Power Systems

The LTC3787IGN#PBF comes in a thermally enhanced 28-lead SSOP package, which ensures efficient heat dissipation and reliable operation even in thermally challenging environments. Its robust design and comprehensive feature set make it an excellent choice for engineers looking for a high-performance power solution that can be tailored to meet the needs of their specific application.

Linear Technology, now part of Analog Devices, continues to uphold its reputation for quality and reliability with the LTC3787IGN#PBF, providing designers with a dependable and efficient power management solution.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1581 $54.0553
30+ $3.4118 $102.3540
46+ $3.3052 $152.0392
63+ $3.1985 $201.5055
81+ $3.0919 $250.4439
109+ $2.7721 $302.1589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess