EN
  • EN
  • DE

LTC3801BES6

Part No LTC3801BES6
Manufacturer Linear Technology
Description Micropower Constant Frequency Step-Down DC/DC Controllers in ThinSOT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208899-LTC3801BES6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3801BES6 CAD Model

Description

Introducing the LTC3801BES6 Step-Down Controller from Linear Technology

The LTC3801BES6 is a compact, high-efficiency, monolithic synchronous step-down DC/DC controller that has been meticulously designed to meet the needs of modern electronic devices. This innovative component from Linear Technology is housed in a tiny ThinSOT package, making it an ideal solution for space-constrained applications without compromising on performance.

Key Features

  • High Efficiency: The LTC3801BES6 utilizes a constant frequency, current mode architecture which, along with its synchronous operation, allows it to achieve efficiencies as high as 95%. This makes it an excellent choice for battery-powered devices where energy conservation is paramount.
  • Versatile Input Voltage Range: Designed to accommodate a wide range of input voltages from 2.5V to 9.8V, this controller is versatile enough to be used in a variety of systems, from single-cell Li-Ion-powered handheld devices to more complex multi-cell battery configurations.
  • Adjustable Switching Frequency: The switching frequency can be set from 300kHz to 2.4MHz, allowing designers to optimize the trade-off between efficiency and component size.
  • No External Schottky Diode Required: The inclusion of internal synchronous rectification eliminates the need for an external Schottky diode, reducing both bill of materials cost and board space.
  • Low Dropout Operation: The LTC3801BES6's low dropout operation ensures continued regulation under low input voltage conditions, extending the usable battery life in portable applications.
  • Burst Mode® Operation: For enhanced efficiency at light loads, Burst Mode operation significantly reduces quiescent current, drawing only 70µA with no load—ideal for preserving battery life in standby and idle modes.

Applications

The LTC3801BES6 is well-suited for a variety of applications, including but not limited to:

  • Portable Instruments
  • Wireless Modems
  • PDAs and Handheld Computers
  • Digital Cameras
  • GPS Receivers

With its combination of high efficiency, flexible operating characteristics, and compact size, the LTC3801BES6 from Linear Technology is an excellent choice for designers looking to optimize power management in their next-generation portable devices.

For more detailed specifications and application guidance, refer to the LTC3801BES6 datasheet and design resources provided by Linear Technology.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess