EN
  • EN
  • DE

LTC3803ES6-3#TRPBF

Part No LTC3803ES6-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 5.7 V to 8 V
Frequency - Switching 300kHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package TSOT-23-6
Win Source Part Number 1062984-LTC3803ES6-3#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3803ES6-3#TRPBF CAD Model

Description

The LTC3803ES6-3#TRPBF is a high-performance, constant-frequency, current mode step-down DC/DC converter from Linear Technology. This compact and efficient power management integrated circuit is designed to provide a reliable power conversion solution for a wide range of applications, including telecommunications, networking, and portable devices.

Key Features:

  • Wide Input Voltage Range: The device supports a broad input voltage range, making it suitable for various applications that require different input voltages.
  • High Efficiency: Due to its current mode operation and internal power switch, the LTC3803ES6-3#TRPBF provides excellent power efficiency, which is crucial for battery-powered devices.
  • Adjustable Switching Frequency: The switching frequency is adjustable up to 300kHz, allowing designers to optimize the trade-off between efficiency and external component size.
  • Low Shutdown Current: It features a low shutdown current, which extends battery life by reducing power consumption when the device is not in active use.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, enhancing the reliability and longevity of the converter.
  • Compact SOT-23 Package: The LTC3803ES6-3#TRPBF comes in a small SOT-23 package, which is ideal for space-constrained applications.

Applications:

  • Portable Electronics
  • Telecommunications
  • Networking Equipment
  • Distributed Power Systems

The LTC3803ES6-3#TRPBF is not just a DC/DC converter; it's a testament to Linear Technology's commitment to high-quality power management solutions. Its robust design, combined with its flexibility and efficiency, makes it an excellent choice for designers looking to optimize their power systems without sacrificing performance or space.

Whether you're developing a compact handheld device or a complex telecommunications system, the LTC3803ES6-3#TRPBF offers the performance and reliability you need to power your innovation.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4722 $52.0830
36+ $2.8490 $102.5640
55+ $2.7599 $151.7945
75+ $2.6709 $200.3175
97+ $2.5819 $250.4443
130+ $2.3148 $300.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,982 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess