EN
  • EN
  • DE

LTC3803HS6-5#TRMPBF

Part No LTC3803HS6-5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 8.1 V
Frequency - Switching 200kHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package TSOT-23-6
Win Source Part Number 132777-LTC3803HS6-5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC3803HS6-5#TRMPBF CAD Model

Description

Overview of LTC3803HS6-5#TRMPBF

The LTC3803HS6-5#TRMPBF is a high-performance, constant frequency, current mode step-down DC/DC controller in a ThinSOT™ package from Linear Technology (now part of Analog Devices). This product is designed to provide a compact, efficient, and reliable solution for converting a higher DC input voltage to a lower DC output voltage with a minimal number of external components.

Key Features

  • Constant Frequency Operation: The LTC3803HS6-5#TRMPBF operates at a fixed frequency of 550kHz, which allows for a good balance between efficiency and component size, making it ideal for space-constrained applications.
  • Low Ripple Burst Mode® Operation: This feature significantly improves efficiency at light loads, making this controller suitable for battery-powered systems where extending run-time is crucial.
  • Wide Input Voltage Range: The device can handle a wide range of input voltages from 4V to 60V, providing versatility in various applications, from automotive to industrial power systems.
  • Integrated Soft-Start Function: The soft-start capability limits inrush current during startup, which minimizes stress on the input power source and the LTC3803HS6-5#TRMPBF itself.
  • Compact Size: Housed in a ThinSOT™ package, the LTC3803HS6-5#TRMPBF is designed for space-saving on PCBs, without sacrificing performance.
  • Thermally Enhanced: The ThinSOT™ package enhances thermal performance, ensuring reliable operation under varying temperature conditions.
  • Short-Circuit Protection: The LTC3803HS6-5#TRMPBF features robust short-circuit protection, enhancing the safety and reliability of the overall system.

Applications

The LTC3803HS6-5#TRMPBF is suitable for a wide range of applications where efficient power conversion is needed. These include:

  • Telecommunications
  • Portable Electronics
  • Industrial Power Supplies
  • Automotive Systems
  • Distributed Power Systems

With its advanced features and robust design, the LTC3803HS6-5#TRMPBF by Linear Technology is an excellent choice for designers looking for a reliable and efficient step-down DC/DC controller that can meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Infineon Technologies
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.6987 $91.3974
4+ $37.4959 $149.9836
5+ $36.3248 $181.6240
7+ $35.1524 $246.0668
9+ $33.9813 $305.8317
12+ $30.4654 $365.5848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess