EN
  • EN
  • DE

SY10E104JY-TR

Part No SY10E104JY-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND/NAND QUINT 28-PLCC  /  AND/NAND Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 10E
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type AND/NAND Gate
Number of Circuits 5
Number of Inputs 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10E104
Other Names SY10E104JY TR,SY10E104JY TR,SY10E104JYTR,SY10E104JYTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258283-SY10E104JY-TR
Ultra Librarian 3D Model Ultra Librarian SY10E104JY-TR CAD Model

Description

Microchip Technology's SY10E104JY-TR: High-Speed Quad 2:1 Multiplexer

The SY10E104JY-TR is a high-performance, quadruple 2:1 multiplexer from Microchip Technology, designed to address the needs of high-speed data transmission systems. This device is part of Microchip's precision-engineered portfolio of semiconductor solutions, crafted to deliver reliability and efficiency in demanding environments.

Key Features

  • Technology: The SY10E104JY-TR is built on Silicon-Germanium (SiGe) technology, which ensures high-speed operation and excellent performance across a wide range of temperatures.
  • Configuration: It features a quad 2:1 multiplexer configuration, allowing for the selection between two inputs for each of its four channels.
  • Data Rates: This device is capable of handling data rates in excess of 3.0Gbps, making it suitable for high-speed data communication applications.
  • Supply Voltage: It operates on a 5V supply voltage, which is common in many digital systems, ensuring easy integration into existing designs.
  • Output Levels: The multiplexer provides PECL (Positive Emitter-Coupled Logic) output levels, compatible with standard PECL receivers.
  • Temperature Range: The SY10E104JY-TR is designed to perform reliably over an extended industrial temperature range, from -40°C to +85°C.
  • Package: It is available in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) format, which is ideal for space-constrained applications.

Applications

The SY10E104JY-TR is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data communication and processing systems
  • Automated test equipment
  • Telecommunications and networking equipment
  • Pulse and data multiplexing
  • Serial data transmission

Microchip Technology's SY10E104JY-TR multiplexer is an exceptional choice for designers looking for a balance between high-speed performance and robustness. Its advanced features and reliable operation make it a go-to component for systems that require efficient data handling capabilities without compromising on quality or durability.

You May Also Be Interested in

ON Semiconductor
IC GATE OR/NOR ECL 4INP 5V 8SOIC
Lowest to $6.8965
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $1.6817
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8TSSOP
Lowest to $9.2285
ON Semiconductor
INVERTER, TTL, PDSO14 / Configurable Circuit Input
Lowest to $1.5465
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $3.3108
ON Semiconductor
IC GATE MULTIFUNC CONF FLEX 8DFN
Lowest to $0.2208
Texas Instruments
IC DUAL AND-ORINV GATE 14-SOIC / AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC
Lowest to $0.4935
Microchip Technology
IC GATE AND/NAND DIFF 2INP 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess