The MIC5319-3.0BD5 TR from Microchip Technology is a high-performance, low-dropout voltage regulator designed for applications requiring a regulated 3.0V output. This efficient device is ideal for powering sensitive analog and digital circuitry in various electronic systems, including portable devices, where extended battery life is critical.
Key Features
- Output Voltage: Precisely regulated 3.0V output, suitable for consistent power supply needs.
- High Accuracy: Offers tight load and line regulation, ensuring a stable voltage supply even under varying conditions.
- Low Dropout: Capable of maintaining regulation with minimal difference between the input and output voltages, enhancing efficiency.
- Current Capability: Can supply up to 500mA of output current, sufficient for a wide range of applications.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, ensuring long-term reliability.
- Package Type: Available in a compact, 5-Pin thin SOT-23 package, ideal for space-constrained applications.
Applications
The MIC5319-3.0BD5 TR is versatile and can be deployed in a variety of applications, including:
- Mobile phones and PDAs
- Portable media players
- Wireless LAN devices
- GPS receivers
- Digital cameras
- Peripheral ports
Technical Specifications
Parameter
Value
Output Voltage (V<sub>OUT)
3.0V
Dropout Voltage (V<sub>DO)
Typically low, varies with load
Output Current (I<sub>OUT)
Up to 500mA
Package
5-Pin thin SOT-23
The MIC5319-3.0BD5 TR is a reliable choice for designers looking for a voltage regulator that combines performance, precision, and power efficiency. With its low dropout characteristic and robust protection features, it stands out as a solution for maintaining stable operation in a multitude of electronic devices.