EN
  • EN
  • DE

LTC3803HS6-5

Part No LTC3803HS6-5
Manufacturer Linear Technology
Description Constant Frequency Current Mode Flyback DC/DC Controller in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208905-LTC3803HS6-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3803HS6-5 CAD Model

Description

Linear Technology LTC3803HS6-5 Constant Frequency Current Mode Flyback DC/DC Controller

The LTC3803HS6-5 is a high-performance, constant-frequency, current mode PWM controller designed for use in flyback and other isolated power supply configurations. Manufactured by Linear Technology, this compact controller is housed in a ThinSOT-23 package, making it an ideal choice for space-constrained applications. The LTC3803HS6-5 offers a range of features that ensure efficient and reliable operation in a variety of applications including telecommunications, industrial systems, and portable devices.

One of the distinguishing features of the LTC3803HS6-5 is its ability to operate over a wide input voltage range. This versatility allows it to accommodate fluctuating power supplies while maintaining a stable output. The device also boasts a low start-up current, which significantly reduces power consumption during the initial power-up phase. Additionally, the LTC3803HS6-5 employs a constant operating frequency of 200kHz, which minimizes noise and allows for the use of small, cost-effective components.

The LTC3803HS6-5 uses a current mode control scheme which provides excellent line and load regulation, as well as fast transient response. This control method simplifies loop compensation and improves overall system stability. Furthermore, the integrated soft-start function reduces inrush current during start-up, contributing to the longevity of the system components and reducing stress on the power source.

Protection features are paramount in power management, and the LTC3803HS6-5 includes a robust set of safeguards. Over-voltage protection ensures that the output voltage does not exceed a safe threshold, which could otherwise damage sensitive downstream electronics. Additionally, the device incorporates under-voltage lockout (UVLO), thermal shutdown, and cycle-by-cycle current limiting, which together provide a comprehensive defense against a wide array of fault conditions.

In summary, the LTC3803HS6-5 from Linear Technology is a sophisticated and reliable solution for designers seeking a high-quality, space-efficient flyback controller. With its wide input voltage range, low start-up current, constant-frequency operation, and extensive protection features, it stands out as a top-tier component for power supply design.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3695 $53.6950
23+ $4.4058 $101.3334
36+ $4.2681 $153.6516
49+ $4.1304 $202.3896
63+ $3.9928 $251.5464
84+ $3.5797 $300.6948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess