EN
  • EN
  • DE

LTC3803IS6-3

Part No LTC3803IS6-3
Manufacturer Linear Technology
Description Constant Frequency Current Mode Flyback DC/DC Controller in ThinSOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208906-LTC3803IS6-3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3803IS6-3 CAD Model

Description

Linear Technology LTC3803IS6-3 Constant Frequency Current Mode Flyback DC/DC Controller

The LTC3803IS6-3 is a high-performance, constant frequency, current mode flyback DC/DC controller designed by Linear Technology, which is now part of Analog Devices. This compact and efficient controller is specifically engineered for use in isolated and non-isolated power conversion applications. Its small form factor and robust feature set make it an ideal choice for space-constrained environments where efficient power management is critical.

One of the standout features of the LTC3803IS6-3 is its low start-up and operating current. The device requires only 10μA of start-up current and maintains a low operating current of 2mA, which significantly enhances the efficiency of the overall power supply design. This makes it particularly well-suited for applications that demand high efficiency, such as portable devices, telecommunications, and industrial systems.

The LTC3803IS6-3 operates at a constant 200kHz frequency, reducing the size of the external components required and enabling the use of smaller inductors and capacitors. This results in a more compact power supply design. Additionally, the controller's current mode operation provides excellent line and load regulation, as well as faster response to transient loads, ensuring stable performance under varying conditions.

The device is housed in a compact SOT-23 package, which is highly favored for space-constrained applications. It features an adjustable soft-start function that limits the inrush current during start-up, thereby enhancing system reliability. The LTC3803IS6-3 also includes undervoltage lockout, which ensures the controller only operates when the input voltage is within a safe range.

Furthermore, the LTC3803IS6-3's robust protection features include cycle-by-cycle current limit and thermal shutdown, which safeguard the controller and the power system from overcurrent conditions and excessive temperatures, respectively. These features contribute to the longevity and durability of the end application.

In summary, the LTC3803IS6-3 from Linear Technology is a versatile, efficient, and reliable solution for designers looking to implement a high-performance power supply in a compact footprint. Its combination of low power consumption, constant frequency operation, and comprehensive protection features make it an excellent choice for a wide range of power conversion applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4530 $58.1200
100+ $1.1920 $119.2000
150+ $1.1550 $173.2500
210+ $1.1180 $234.7800
270+ $1.0799 $291.5730
360+ $0.9690 $348.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess