EN
  • EN
  • DE

LTC3803IS6#TRPBF

Part No LTC3803IS6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 5.7 V to 8 V
Frequency - Switching 200kHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package TSOT-23-6
Win Source Part Number 128071-LTC3803IS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3803IS6#TRPBF CAD Model

Description

The LTC3803IS6#TRPBF is a high-performance, constant frequency, current mode flyback DC/DC controller from Linear Technology, designed to simplify the creation of isolated power supplies. This compact and efficient device is encapsulated in a space-saving SOT-23 package, making it an excellent choice for space-constrained applications.

Key Features:

  • Wide Input Voltage Range: The LTC3803IS6#TRPBF operates over a broad input voltage range, accommodating various supply levels and ensuring versatility across different applications.
  • High Switching Frequency: With a fixed operating frequency of 300kHz, this controller allows for smaller external components, resulting in a more compact power supply design.
  • No External Power Components: The internal power switch simplifies the circuitry as there's no need for external power components, which reduces the overall bill of materials.
  • Low Shutdown Current: It features a low shutdown current of under 10µA, which enhances the efficiency of the system by reducing power loss when the device is not active.
  • Stable Operation: The current mode operation provides excellent line and load regulation, as well as faster response to transient loads, ensuring stable performance for your power supply.

Applications:

The LTC3803IS6#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Isolated Telecom Power Supplies
  • Industrial Power Supplies
  • Medical Equipment
  • Power over Ethernet (PoE) Systems
  • Auxiliary Power Supplies

Product Benefits:

The LTC3803IS6#TRPBF offers numerous advantages for designers looking to implement an isolated DC/DC converter. Its high level of integration reduces design complexity and time to market. The high switching frequency enables the use of smaller external components, leading to a reduction in overall solution size. Additionally, the inherent stability and robustness of the current mode control architecture make this controller a reliable choice for critical applications.

Conclusion:

Linear Technology's LTC3803IS6#TRPBF is a sophisticated and reliable solution for designing isolated DC/DC converters. Its combination of high-frequency operation, integrated features, and current mode control make it a powerful component for any power supply design project.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0436 $52.5668
31+ $3.3178 $102.8518
47+ $3.2141 $151.0627
65+ $3.1105 $202.1825
84+ $3.0068 $252.5712
112+ $2.6957 $301.9184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess