EN
  • EN
  • DE

LTC3803MPS6-5#TRPBF

Part No LTC3803MPS6-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4 V to 8.1 V
Frequency - Switching 200kHz
Duty Cycle (Max) 80%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package TSOT-23-6
Win Source Part Number 128577-LTC3803MPS6-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3803MPS6-5#TRPBF CAD Model

Description

The LTC3803MPS6-5#TRPBF from Linear Technology is a highly efficient, constant frequency, current mode flyback DC/DC controller. This compact and robust component is specifically designed for isolated and non-isolated power supply applications, providing a precise, stable, and reliable power conversion solution.

Key Features

  • Operating Frequency: The controller operates at a fixed frequency of 200kHz, which allows for a good balance between efficiency and component size, reducing noise and simplifying the design of the power supply.
  • Wide Input Voltage Range: It supports a wide input voltage range from 9V to 30V, making it versatile for various applications, from automotive to industrial systems.
  • Low Start-Up Current: The device features a low start-up current of just 9µA, which minimizes power loss during the initial power-up phase and enhances overall efficiency.
  • Low Operating Current: With an operating current of only 1.5mA, the LTC3803MPS6-5#TRPBF helps to extend the life of battery-powered devices by conserving power.
  • No External Power Components: This controller does not require any external power components such as a bootstrap diode, simplifying the design and reducing the bill of materials.
  • Adjustable Soft-Start: The adjustable soft-start function limits the inrush current during startup, providing protection for both the power supply and the load.

Applications

The LTC3803MPS6-5#TRPBF is ideal for a wide range of applications, including but not limited to:

  • Isolated Telecom Power Supplies
  • Industrial Power Supplies
  • Medical Equipment
  • Automotive Power Systems
  • Power-over-Ethernet (PoE) Systems

Reliability and Quality

Linear Technology ensures that its products meet the highest standards of quality and reliability. The LTC3803MPS6-5#TRPBF is no exception, offering consistent performance and long-term durability for critical applications where power supply stability is essential.

Package and Availability

The controller is available in a compact 6-lead ThinSOT package, which is suitable for space-constrained applications. Its part number includes the suffix 'TRPBF', indicating that the product is provided in tape and reel packaging and is lead-free, adhering to RoHS standards.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Lowest to $4.0465
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess