EN
  • EN
  • DE

NCL30083BDMR2G

Part No NCL30083BDMR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRV OFFL MULTI-STEP 8MSOP / LED Driver IC 1 Output AC DC Offline Switcher Flyback Multi-Step Dimming 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 8.8V
Voltage - Supply (Max) 28V
Dimming Multi-Step
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number NCL30083
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCL30083BDMR2GOSTR,2156-NCL30083BDMR2G-OS,NCL30083BDMR2GOSCT,NCL30083BDMR2GOSDKR,ONSONSNCL30083BDMR2G
Standard Package 4,000
Win Source Part Number 1320283-NCL30083BDMR2G
Ultra Librarian 3D Model Ultra Librarian NCL30083BDMR2G CAD Model

Description

Introducing the NCL30083BDMR2G from ON Semiconductor

The NCL30083BDMR2G is a cutting-edge LED driver integrated circuit (IC) developed by ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to provide exceptional performance and reliability for a wide range of lighting applications. It is particularly well-suited for use in smart lighting systems, residential and commercial lighting, and industrial lighting solutions.

Key Features

  • High Efficiency: The NCL30083BDMR2G boasts a high-efficiency rating, ensuring minimal energy waste and reduced heat generation, which is crucial for maintaining the longevity of lighting systems.
  • Dimming Capability: With its advanced dimming features, this LED driver IC allows for smooth and precise control over light output, enhancing the user experience and providing energy savings.
  • Power Factor Correction (PFC): The built-in PFC functionality ensures that the power drawn from the mains is used effectively, leading to improved energy efficiency and reduced electrical waste.
  • Flexible Current Control: It offers versatile current control options to accommodate different LED configurations and requirements, giving designers the flexibility to tailor their lighting solutions.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the IC and the lighting system from potential damage due to overheating.

Applications

The versatility of the NCL30083BDMR2G makes it an ideal choice for a variety of lighting applications. It can be used in:

  • LED street lighting
  • Architectural lighting
  • Office and commercial lighting fixtures
  • Emergency lighting systems
  • Smart home lighting solutions

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the rigorous demands of the electronics industry. The NCL30083BDMR2G is built to provide reliable performance over an extended lifespan, ensuring that lighting systems function effectively for years to come.

With its combination of efficiency, control, and durability, the NCL30083BDMR2G from ON Semiconductor stands out as a top-tier solution for modern LED lighting applications.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess