EN
  • EN
  • DE

SLA6805M

Part No SLA6805M
Manufacturer Sanken
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1524+
Reference case ZIP23
Manufacturer Sanken
Manufacturer Homepage www.sanken-ele.co.jp/en
Win Source Part Number 756628-SLA6805M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLA6805M CAD Model

Description

The SLA6805M is a multi-chip module (MCM) intelligent power module (IPM) manufactured by Sanken. It integrates gate drivers and power MOSFETs/IGBTs in a single package, designed for driving motors in various applications, offering protection and simplifying power inverter designs.

Applications

  • Air Conditioner Compressors: Used in controlling the motors of air conditioner compressors.
  • Washing Machines: Implemented in driving the motors of washing machines.
  • Refrigerators: Employed in controlling the compressor motors of refrigerators.
  • Industrial Motor Control: Used in various industrial motor control applications.
  • Inverter-Based Appliances: Found in appliances utilizing inverter technology for motor control.

Features

  • Integrated Gate Drivers: Includes gate drivers for controlling the power MOSFETs/IGBTs.
  • Power MOSFETs/IGBTs: Contains integrated power MOSFETs or IGBTs for switching power.
  • Overcurrent Protection (OCP): Provides overcurrent protection to prevent damage to the module.
  • Overtemperature Protection (OTP): Offers overtemperature protection to prevent thermal runaway.
  • Undervoltage Lockout (UVLO): Includes undervoltage lockout to ensure proper operation.
  • Compact Package: Available in a compact package for space-saving designs.

Benefits

  • Simplified Design: Integrated module simplifies power inverter design.
  • Reduced Component Count: Reduces the number of external components required.
  • Improved Reliability: Protection features enhance reliability.
  • Space Savings: Compact package saves board space.
  • Increased Efficiency: Optimized design improves power efficiency.

Additional Details

The SLA6805M typically requires a bootstrap capacitor for high-side gate drive. The input signals are usually TTL or CMOS compatible. The module is designed to operate within a specific voltage and current range. It is essential to consult the manufacturer's datasheet for detailed specifications, including voltage ratings, current ratings, protection thresholds, and operating temperature range. The switching frequency is a critical parameter for motor control applications. Heat sinking is often required to dissipate heat generated by the power devices. The 'M' in the part number may indicate the package type.

You May Also Be Interested in

Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess