EN
  • EN
  • DE

LTC4225IUFD-2#TRPBF

Part No LTC4225IUFD-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CTLR HOT SWAP DUAL 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller, OR Controller
Number of Channels 2
Applications General Purpose
Features Auto Retry, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 2.9 V to 18 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 2.8mA
Mounting SMD (SMT)
Case / Package 24-QFN (5x4)
Feature Pins CPO1, CPO2, /EN1, /EN2, /FAULT1, /FAULT2, IN1, IN2, INTVCC, ON1, ON2, /PWRGD1, /PWRGD2, TMR1, TMR2
Win Source Part Number 1063433-LTC4225IUFD-2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4225IUFD-2#TRPBF CAD Model

Description

The LTC4225IUFD-2#TRPBF is a sophisticated dual Hot Swap™ controller from Linear Technology, designed to enable safe board insertion and removal from a live backplane. This advanced component provides independent control of two power supply rails, with each channel capable of operating over a wide range of voltages from 2.9V to 18V. This versatility makes it an ideal solution for managing power distribution systems that require precise control and robust protection features.

Key Features:

  • Wide Operating Voltage Range: Each channel of the LTC4225IUFD-2#TRPBF can handle voltages from 2.9V to 18V, accommodating a variety of power supply requirements.
  • Dual Channel Operation: The device features two independent Hot Swap controllers, allowing for the management of two separate power paths simultaneously.
  • Adjustable Current Limit: Users can set the overcurrent threshold to match the requirements of their specific application, ensuring safe operation under various load conditions.
  • Fast Overcurrent Fault Response: The LTC4225IUFD-2#TRPBF reacts quickly to overcurrent conditions, protecting both the backplane and the devices connected to it.
  • Power Good Outputs: Each channel has a Power Good (PG) output to provide system feedback regarding the status of the power rail.
  • Compact Package: The component is offered in a compact 24-lead QFN package, saving valuable board space.

Applications:

The LTC4225IUFD-2#TRPBF is suitable for a wide range of applications, particularly where multiple supply voltages are present and require independent control. It is commonly used in:

  • Servers and Storage Systems
  • Network Routers and Switches
  • Industrial Computers
  • Telecommunications Equipment
  • High Availability Systems

With its robust feature set and versatile performance characteristics, the LTC4225IUFD-2#TRPBF from Linear Technology is an essential component for ensuring the reliability and integrity of high-performance electronic systems.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6816 $60.7712
17+ $7.1233 $121.0961
26+ $6.9008 $179.4208
35+ $6.6782 $233.7370
45+ $6.4555 $290.4975
60+ $5.7877 $347.2620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess