EN
  • EN
  • DE

LTC3805EMSE/IMSE/HMSE

Part No LTC3805EMSE/IMSE/HMSE
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Linear Technology
Win Source Part Number 303406-LTC3805EMSE/IMSE/HMSE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3805EMSE/IMSE/HMSE CAD Model

Description

The LTC3805EMSE/IMSE/HMSE series from Linear Technology represents a line of high-performance, current mode, synchronous step-down switching regulators that are designed to deliver efficiency, precision, and durability for a wide range of applications. The LTC3805 series is engineered to address the needs of compact and power-sensitive systems, providing a robust power management solution with a minimal external component count.

Key Features

  • Wide Input Voltage Range: These devices are capable of operating from an input voltage range typically spanning from 4V to 60V, making them versatile for various supply voltages.
  • Adjustable Switching Frequency: The LTC3805 series offers an adjustable switching frequency from 100kHz to 750kHz, allowing designers to optimize the trade-off between efficiency and external component size.
  • High Efficiency: The synchronous operation provides enhanced efficiency by reducing diode conduction losses, which is crucial for battery-operated devices and energy-sensitive applications.
  • Low Dropout Operation: The LTC3805's low dropout mode ensures consistent performance even when the input voltage is close to the output voltage, enhancing the usable range of the power source.
  • Robust Protection Features: The series includes overvoltage, overcurrent, and overtemperature protection, safeguarding the system and the regulator itself from adverse conditions.

Applications

The LTC3805EMSE/IMSE/HMSE devices are ideally suited for a variety of applications including but not limited to:

  • Telecommunications
  • Industrial Systems
  • Automotive Electronics
  • Portable Battery-Powered Equipment
  • Datacom and Storage Systems

Package and Reliability

The LTC3805 series is available in MSOP-10 and MSOP-16 packages, providing a compact footprint for space-constrained applications. These devices are rated for operation over the industrial temperature range, ensuring reliable performance in harsh environments.

Conclusion

The LTC3805EMSE/IMSE/HMSE from Linear Technology is a series of efficient, reliable, and versatile synchronous step-down switching regulators that offer a high degree of flexibility and protection for advanced electronic systems. With its wide input voltage range, adjustable switching frequency, and robust protection features, it stands out as a superior choice for designers looking to optimize power management in their products.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess