EN
  • EN
  • DE

LTC3809IMSE-1

Part No LTC3809IMSE-1
Manufacturer Linear Technology
Description No RSENSETM, Low Input Voltage, Synchronous DC/DC Controller with Output Tracking
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208916-LTC3809IMSE-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3809IMSE-1 CAD Model

Description

The LTC3809IMSE-1 is a high-performance synchronous step-down DC/DC controller from Linear Technology, designed to deliver efficient power conversion with low electromagnetic interference (EMI) characteristics. This innovative controller is ideal for applications that require precise voltage regulation and noise-sensitive operations, such as telecommunications, industrial systems, and high-density data processing equipment.

Key Features

  • No RSENSE™ Technology: The LTC3809IMSE-1 utilizes Linear Technology's proprietary No RSENSE technology, which eliminates the need for a sense resistor. This feature simplifies the design, reduces system cost, and improves efficiency by minimizing power loss.
  • Low EMI Emission: Engineered with a unique constant frequency/controlled on-time architecture, this controller significantly reduces EMI emissions, making it easier to meet stringent EMI and EMC requirements.
  • Wide Input Voltage Range: The device supports a wide input voltage range from 4V to 38V, accommodating a variety of power sources and ensuring stable operation under varying input conditions.
  • Adjustable Operating Frequency: The LTC3809IMSE-1 allows the user to set the operating frequency from 300kHz to 750kHz or to synchronize it to an external clock, providing design flexibility and optimization for efficiency or component size.
  • High Efficiency: With its synchronous operation, the LTC3809IMSE-1 can achieve high efficiency, reducing thermal stress and extending the life of the product.

Applications

  • Telecommunications Infrastructure
  • Industrial Equipment
  • Networking and Data Systems
  • Automotive Power Systems

The LTC3809IMSE-1 is available in a compact MSOP-10 package, offering a space-saving solution for densely packed circuit boards. Its robust design includes features such as overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring reliable performance under harsh conditions and safeguarding your sensitive electronic systems.

With its advanced features and flexible design, the LTC3809IMSE-1 from Linear Technology stands out as a superior choice for designers looking to optimize their power management solutions with a focus on efficiency, reliability, and low EMI operation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.8546 $75.8546
2+ $62.2395 $124.4790
3+ $60.2945 $180.8835
4+ $58.3494 $233.3976
6+ $56.4044 $338.4264
7+ $50.5694 $353.9858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess