EN
  • EN
  • DE

LTC3810HUH-5#TRPBF

Part No LTC3810HUH-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.35 V to 14 V
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 32-QFN (5x5)
Win Source Part Number 129500-LTC3810HUH-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3810HUH-5#TRPBF CAD Model

Description

Linear Technology's LTC3810HUH-5#TRPBF High Efficiency Switching Regulator

The LTC3810HUH-5#TRPBF is a high-performance step-down switching regulator integrated circuit designed by Linear Technology, which is renowned for its precision, reliability, and efficiency in power management solutions. This regulator is specifically engineered to convert a higher input voltage into a lower output voltage with impressive efficiency, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • High Voltage Operation: The LTC3810HUH-5#TRPBF can handle input voltages ranging from 4.5V to 60V, making it versatile for various systems that require a stable low voltage from a high-voltage power supply.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN, ensuring compatibility with a broad spectrum of devices and power requirements.
  • High Efficiency: With its advanced design, the regulator achieves high efficiency, which minimizes heat generation and improves system reliability.
  • Fast Transient Response: The device delivers a swift transient response, which is crucial for maintaining voltage stability during rapid load changes.
  • No RSENSE Operation: The LTC3810HUH-5#TRPBF can operate without a sense resistor, reducing the overall component count and simplifying the design.
  • Programmable Operating Frequency: The switching frequency is programmable between 100kHz to 500kHz or can be synchronized to an external clock, providing design flexibility.
  • Thermal Protection: The integrated thermal protection ensures the device operates within safe temperature limits, enhancing its longevity.
  • Robust Packaging: Housed in a QFN package, the LTC3810HUH-5#TRPBF is designed for compact and efficient thermal management.

Applications

The LTC3810HUH-5#TRPBF is suitable for a variety of applications, including but not limited to:

  • Telecommunications systems
  • Automotive power systems
  • Industrial power supplies
  • Datacom and Telecom infrastructure
  • High-density distributed power systems

With its robust feature set and Linear Technology's reputation for quality, the LTC3810HUH-5#TRPBF is an excellent choice for designers looking for a reliable and efficient power management solution.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess