EN
  • EN
  • DE

LTC3814EFE-5#PBF

Part No LTC3814EFE-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.35 V to 14 V
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-TSSOP-EP
Win Source Part Number 1063020-LTC3814EFE-5#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3814EFE-5#PBF CAD Model

Description

LTC3814EFE-5#PBF - High Voltage Step-Down Controller from Linear Technology

The LTC3814EFE-5#PBF is a high-performance step-down switching regulator controller that can drive all N-channel power MOSFET stages. It is a part of Linear Technology's extensive range of power management solutions, designed to cater to a wide array of applications requiring efficient power conversion and distribution.

This robust controller operates over a wide input voltage range of 4.5V to 60V, making it an excellent choice for applications dealing with high and varying input voltages. The LTC3814EFE-5#PBF is specifically designed to deliver a fixed output voltage of 5V, which is common in digital systems, and it can handle significant output currents, depending on the external components used.

The device features a powerful 1.1Ω onboard gate driver, which ensures that external N-channel MOSFETs switch cleanly and efficiently, contributing to the overall efficiency of the power supply. The LTC3814EFE-5#PBF operates at a selectable frequency between 100kHz to 750kHz or can be synchronized to an external clock within the same range, providing flexibility in reducing interference with sensitive circuits or optimizing efficiency and component size.

With its phase-lockable frequency (75kHz to 850kHz), designers can avoid critical noise-sensitive frequency bands, while the 'foldback' current limiting enhances system protection by reducing the output current when the output voltage falls below a programmed level, such as during startup or an output short.

Additional features of the LTC3814EFE-5#PBF include a soft-start capability to reduce inrush current during startup, output overvoltage protection, and a power good signal that can be used for sequencing or as a diagnostic indicator.

The device is housed in a thermally enhanced TSSOP-20 package, ensuring reliable operation even in environments with elevated temperatures. Its compact footprint and high level of integration make the LTC3814EFE-5#PBF an ideal solution for space-constrained applications requiring efficient power conversion, such as telecom/datacom systems, automotive electronics, industrial supplies, and distributed power systems.

With its combination of features, the LTC3814EFE-5#PBF from Linear Technology is a versatile and reliable choice for designers looking to implement a high-voltage, high-efficiency power supply in their next project.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1844 $57.2908
15+ $6.7155 $100.7325
24+ $6.5056 $156.1344
32+ $6.2957 $201.4624
42+ $6.0859 $255.6078
55+ $5.4563 $300.0965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess