EN
  • EN
  • DE

LTC3814IFE-5#PBF

Part No LTC3814IFE-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 16TSSOP / DC/DC Cntrlr Dual-OUT Step Down 1000kHz Automotive 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage 4.35 V ~ 14 V
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 783666-LTC3814IFE-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3814-5
Introduction Date June 07, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3814IFE-5#PBF CAD Model

Description

LTC3814IFE-5#PBF - High Voltage Step-Down Controller from Linear Technology

The LTC3814IFE-5#PBF is a robust, high-performance step-down switching regulator controller designed by Linear Technology to manage power supplies in a wide range of applications. This device is capable of converting input voltages as high as 60V down to a lower output voltage, which can be set by the user to as low as 0.8V. Its high voltage capability makes it an ideal choice for automotive, industrial, and telecommunication systems where input voltages can vary significantly.

One of the key features of the LTC3814IFE-5#PBF is its powerful 1.5-ohm onboard N-channel MOSFET gate drivers. These drivers enable the use of high power external MOSFETs, which can deliver significant current to the load while maintaining high efficiency. The controller operates with a selectable fixed frequency between 100kHz to 750kHz or can be synchronized to an external clock within the same range, providing design flexibility and optimization for various applications.

The LTC3814IFE-5#PBF employs a current mode control architecture which provides excellent line and load regulation, as well as fast transient response. Its current sensing is accomplished by measuring the voltage drop across the output inductor (DCR) or by using a separate sense resistor. The controller's phase-lockable frequency (75kHz to 850kHz) allows for noise-sensitive applications to avoid critical frequency bands.

Additional features of the LTC3814IFE-5#PBF include a foldback current limit, which provides protection against overcurrent conditions, and a soft-start capability to reduce inrush current during startup. It also has a power good output voltage monitor, indicating when the output is within regulation. Overvoltage and undervoltage lockout features ensure the controller operates only when the input voltage is within a safe range.

The device is offered in a thermally enhanced TSSOP-20 package, which ensures efficient heat dissipation and reliable operation even in environments with elevated temperatures. The LTC3814IFE-5#PBF is a versatile and dependable solution for designers looking to implement a high voltage, high efficiency, and compact power management system.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5578 $53.3670
35+ $2.9192 $102.1720
54+ $2.8280 $152.7120
74+ $2.7367 $202.5158
95+ $2.6455 $251.3225
127+ $2.3719 $301.2313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess