EN
  • EN
  • DE

LTC3819EG#PBF

Part No LTC3819EG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CNTRLR STEP DOWN 36-SSOP / DC/DC Cntrlr Dual-OUT Step Down 300kHz 36-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Controller, Sun Server
Voltage - Input 4 V ~ 36 V
Number of Outputs 1
Voltage - Output 1.03 V ~ 1.41 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 36-SSOP (0.209", 5.30mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 783668-LTC3819EG#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3819
Introduction Date October 28, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3819EG#PBF CAD Model

Description

The LTC3819EG#PBF is a high-performance, synchronous step-down switching regulator controller from Linear Technology, designed to manage power in a compact and efficient manner. This advanced controller operates over a wide input voltage range, making it suitable for a variety of applications including telecommunications, industrial systems, and automotive power systems.

Featuring a constant frequency, current mode architecture, the LTC3819EG#PBF delivers low, stable output ripple and has excellent transient response. Its dual N-channel MOSFET synchronous drive reduces power dissipation and improves efficiency, which is crucial for thermal management and energy conservation in modern electronic devices.

The LTC3819EG#PBF incorporates a range of features to ensure reliable and flexible operation. It includes programmable soft-start, a fixed frequency oscillator, and overvoltage protection. The device also supports selectable operating modes, allowing designers to choose between Burst Mode operation for improved efficiency at light loads and forced continuous mode for lowest noise operation at all loads.

With its integrated differential amplifier, the LTC3819EG#PBF provides true remote output voltage sensing, compensating for voltage drops in the PCB traces, which is particularly beneficial for high current applications. This ensures accurate voltage regulation directly at the load, regardless of line and load variations.

The LTC3819EG#PBF is available in a 36-lead SSOP package, which is optimized for high-density mounting and is RoHS compliant. Its robust design and comprehensive feature set make it an ideal choice for engineers looking to implement a reliable power solution in their next project.

Overall, the LTC3819EG#PBF by Linear Technology stands out as a versatile and efficient power management solution that can meet the needs of a wide range of high-performance electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess