EN
  • EN
  • DE

LTC3823EGN

Part No LTC3823EGN
Manufacturer Linear Technology
Description Fast No RSENSE Step-Down Synchronous DC/DC Controller with Differential Output Sensing, Tracking and PLL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208924-LTC3823EGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3823EGN CAD Model

Description

Linear Technology's LTC3823EGN Step-Down Controller

The LTC3823EGN is a high-performance, synchronous step-down DC/DC controller manufactured by Linear Technology, now part of Analog Devices. This controller is designed to drive N-channel MOSFETs in a synchronous rectified topology, ensuring high efficiency and reduced heat dissipation. The LTC3823EGN is an ideal solution for applications requiring a compact, high-efficiency power supply capable of delivering a substantial output current.

Key Features:

  • Wide Input Voltage Range: The LTC3823EGN operates from an input voltage range of 4V to 36V, making it versatile for a variety of applications, from automotive to industrial power systems.
  • Powerful Output: It can provide an output voltage ranging from 0.8V to VIN, accommodating a wide array of low-voltage requirements for modern electronic devices.
  • High Efficiency: The synchronous operation allows for up to 95% efficiency, which is critical for applications where power conservation is paramount.
  • Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 750kHz or synchronize it to an external clock, providing flexibility in optimizing performance and component size.
  • No RSENSE™ Operation: The LTC3823EGN utilizes current mode control without the need for a sense resistor, reducing system cost and complexity while improving efficiency.
  • Opti-Loop® Compensation: This feature allows optimization of the loop compensation to achieve the best balance between transient response and output ripple.
  • Robust Protection Features: It includes overvoltage protection, undervoltage lockout, and a soft-start capability to ensure reliable operation under various conditions.

Applications:

The LTC3823EGN is suitable for a wide range of applications, including:

  • Telecommunications Infrastructure
  • Automotive Systems
  • Industrial Power Supplies
  • Point of Load Applications
  • Networking Equipment

The LTC3823EGN is offered in a 16-lead SSOP package, ensuring a compact footprint for space-constrained applications. Its robust design and comprehensive feature set make it a go-to choice for designers looking to create efficient, reliable power supply systems.

With its combination of performance, efficiency, and protection features, the LTC3823EGN step-down controller from Linear Technology stands out as a sophisticated solution for advanced power management requirements.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess