EN
  • EN
  • DE

LTC3823IUH

Part No LTC3823IUH
Manufacturer Linear Technology
Description Fast No RSENSE Step-Down Synchronous DC/DC Controller with Differential Output Sensing, Tracking and PLL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208926-LTC3823IUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3823IUH CAD Model

Description

Linear Technology's LTC3823IUH Step-Down Controller

The LTC3823IUH, a high-performance step-down switching regulator controller from Linear Technology, is specifically designed to drive an external MOSFET to deliver a high current output with excellent efficiency. This compact, feature-rich component is ideal for a wide range of power supply applications, including distributed power systems, telecommunications, and industrial systems.

Key Features:

  • Wide Input Voltage Range: The LTC3823IUH operates over a wide 4V to 60V input voltage range, making it suitable for applications with varying input supplies, including automotive and industrial environments.
  • Powerful Output: It can provide a continuous output current up to several tens of amperes with the use of appropriate external MOSFETs, depending on the application's thermal design.
  • Adjustable Operating Frequency: The switching frequency is programmable from 100kHz to 600kHz, allowing designers to optimize the size of the external components and maximize efficiency.
  • Current Mode Operation: Current mode control provides fast transient response and excellent loop stability.
  • No RSENSE™ Operation: Eliminates the need for a current sense resistor by utilizing the voltage drop across the synchronous MOSFET, reducing power loss and simplifying the circuit.

Advanced Features:

  • OPTI-LOOP® Compensation: The LTC3823IUH features Linear Technology's proprietary OPTI-LOOP compensation, which allows the transient response to be optimized over a wide range of output capacitance and ESR values.
  • Integrated Soft-Start: Soft-start capability is built-in to control the inrush current and ensure a smooth power-up sequence.
  • Protection Features: It includes overvoltage protection, undervoltage lockout, and thermal shutdown for enhanced system reliability.
  • Compact Package: The LTC3823IUH is offered in a compact (5mm × 5mm) QFN-32 package, saving board space and making it ideal for space-constrained applications.

With its robust feature set and flexible design options, the LTC3823IUH step-down controller is a strong candidate for engineers looking to create efficient, reliable, and compact power supply solutions.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess