EN
  • EN
  • DE

LTC3826IG-1#PBF

Part No LTC3826IG-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 36 V
Frequency - Switching 250kHz to 530kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 125961-LTC3826IG-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3826IG-1#PBF CAD Model

Description

The LTC3826IG-1#PBF is a high-performance dual 2-phase synchronous step-down DC/DC controller from Linear Technology, which is now part of Analog Devices. This advanced controller is designed to drive all N-channel power MOSFET stages and is capable of delivering high power with excellent efficiency, making it an ideal choice for a wide range of power regulation applications.

Key Features

  • Wide Input Voltage Range: The LTC3826IG-1#PBF operates with an input voltage range from 4V to 28V, accommodating a variety of supply voltages.
  • Dual Output Channels: The device manages two outputs that can be set from 0.6V to 90% of Vin, providing flexibility for different voltage requirements.
  • 2-Phase Operation: By utilizing 2-phase operation, the LTC3826IG-1#PBF reduces input and output capacitance and provides a smaller, more efficient solution.
  • Adjustable Frequency: The switching frequency is adjustable from 250kHz to 750kHz, or it can be synchronized to an external clock, allowing optimization for efficiency or component size.
  • Current Mode Control: With its current mode control, the LTC3826IG-1#PBF offers excellent line and load transient response.
  • OPTI-LOOP Compensation: This feature minimizes the output voltage overshoot and allows the transient response to be optimized over a wide range of outputs and input voltages.
  • Robust Protection Features: The controller includes overvoltage protection, undervoltage lockout, and a foldback current limit, enhancing the safety and reliability of the system.

Applications

The LTC3826IG-1#PBF is suitable for a variety of applications including:

  • Telecom and Networking Equipment
  • Industrial Systems
  • Computers and Servers
  • Automotive Power Systems

Package and Quality

Offered in a 28-lead SSOP package with a lead-free finish, the LTC3826IG-1#PBF meets environmental standards for RoHS compliance. The robust design ensures reliable operation in tough environments, making it a trustworthy choice for mission-critical applications.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5248 $62.6240
12+ $10.2772 $123.3264
18+ $9.9561 $179.2098
24+ $9.6350 $231.2400
32+ $9.3139 $298.0448
42+ $8.3507 $350.7294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess