EN
  • EN
  • DE

LTC3831EGN

Part No LTC3831EGN
Manufacturer Linear Technology
Description High Power Synchronous Switching Regulator Controller for DDR Memory Termination
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208943-LTC3831EGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3831EGN CAD Model

Description

The LTC3831EGN is a sophisticated and versatile step-down switching regulator controller designed by Linear Technology, a company known for its high-performance analog integrated circuits. This product is engineered to drive an external MOSFET at high frequencies, enabling the design of compact and efficient power supplies suitable for a wide range of applications.

Key Features:

  • Wide Input Voltage Range: The LTC3831EGN operates over a broad input voltage range, accommodating various supply voltages and ensuring compatibility with diverse system designs.
  • High-Frequency Operation: With the ability to operate at high switching frequencies, this controller allows for smaller external components, leading to a reduction in board space and overall solution size.
  • OPTI-LOOP Compensation: The inclusion of Linear Technology's OPTI-LOOP compensation allows for the optimization of transient response, reducing output voltage overshoot and enhancing system stability.
  • Powerful Drive Capability: This controller can drive large gate capacitance MOSFETs, making it suitable for high power applications that require robust power delivery.
  • Adjustable Operating Frequency: Designers can tailor the operating frequency of the LTC3831EGN to meet specific design requirements, giving them control over efficiency and component size.
  • Protection Features: It includes comprehensive protection features such as overvoltage protection, undervoltage lockout, and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications:

The LTC3831EGN is ideal for telecommunications, networking, and industrial systems where efficient power conversion is critical. Its ability to provide stable and reliable power makes it an excellent choice for high-density power applications that require a compact footprint and high efficiency.

Packaging:

It comes in a 16-pin SSOP package, which is designed for space-constrained environments. The LTC3831EGN's package and pinout are optimized for straightforward layout and convenient integration into various circuit designs.

Overall, the LTC3831EGN from Linear Technology is a high-performance solution for designers looking to create efficient, reliable, and compact power supply systems. Its advanced features and flexible design options make it a go-to component for a wide range of power management tasks.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2077 $62.0770
23+ $5.0936 $117.1528
36+ $4.9344 $177.6384
49+ $4.7752 $233.9848
63+ $4.6160 $290.8080
84+ $4.1385 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,670 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess