EN
  • EN
  • DE

LTC3833EUDC#TRPBF

Part No LTC3833EUDC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 38 V
Frequency - Switching 200kHz to 2MHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-QFN (3x4)
Win Source Part Number 137008-LTC3833EUDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3833EUDC#TRPBF CAD Model

Description

LTC3833EUDC#TRPBF - High-Performance Step-Down Switching Regulator Controller

The LTC3833EUDC#TRPBF is a state-of-the-art step-down switching regulator controller manufactured by Linear Technology, a brand synonymous with precision, reliability, and innovation in the field of power management integrated circuits. This advanced controller is specifically designed for point-of-load applications where efficiency, accuracy, and fast transient response are critical.

Featuring a constant frequency, current mode architecture, the LTC3833EUDC#TRPBF provides excellent line and load regulation, while its adjustable operating frequency, which can be set from 300kHz to 750kHz, allows for a flexible selection of inductor sizes and capacitor types to optimize performance for specific applications. Additionally, the device can be synchronized to an external clock within the same frequency range, ensuring noise-sensitive applications can avoid critical frequency bands.

The LTC3833EUDC#TRPBF boasts a wide input voltage range of 4.5V to 24V, making it suitable for a variety of supply sources, from intermediate bus voltages to batteries. Its output voltage can be precisely set from 0.6V to 5.5V, which covers the range of most modern digital ICs, including low-voltage, high-speed processors, FPGAs, and ASICs. The device's high performance is further enhanced by its ability to drive N-channel MOSFETs, which are known for their efficiency and cost-effectiveness.

One of the hallmark features of this controller is its robust protection capabilities. It includes overvoltage protection, overcurrent protection, and thermal shutdown, ensuring the safety and longevity of the end application. The LTC3833EUDC#TRPBF also supports tracking and soft-start capabilities to provide a controlled startup sequence, reducing inrush current and system stress during power-up.

The compact package of the LTC3833EUDC#TRPBF, a 20-lead QFN (3mm x 4mm), is ideal for space-constrained applications. Its small footprint, combined with the minimal number of external components required, makes it an excellent choice for dense PCB layouts.

Overall, the LTC3833EUDC#TRPBF is an exceptional solution for designers looking to implement a high-efficiency, reliable power supply in their next-generation electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Apex Microtechnology
SA03 Apex Microtechnology Switching Controllers Switching Amp, 100V, 30A datasheet, inventory, & pricing.
Lowest to $1,086.5672
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2046 $50.4552
29+ $3.4500 $100.0500
45+ $3.3422 $150.3990
62+ $3.2344 $200.5328
80+ $3.1265 $250.1200
108+ $2.8031 $302.7348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess