The LTC3834EGN-1#PBF from Linear Technology is a high-performance, synchronous step-down switching regulator controller that is designed to drive an all N-channel power MOSFET stage. This advanced controller is a part of Linear Technology's LTC series, known for their reliability and efficiency in power management applications.
Key Features
- Wide Input Voltage Range: Capable of handling a wide range of input voltages, making it suitable for a variety of applications from automotive to industrial power systems.
- High Efficiency: The synchronous operation provides higher efficiency than traditional non-synchronous buck converters.
- Adjustable Operating Frequency: Users can set the operating frequency from 250kHz to 750kHz or can synchronize it to an external clock.
- Opti-Loop® Compensation: Minimizes the size of the external components while providing a stable operation over a wide range of supply and output voltages.
- Tracking and Soft-Start Features: Allows for a controlled startup and provides tracking capability for supply sequencing.
- Robust Protection Features: Includes overvoltage protection, undervoltage lockout, and thermal shutdown for enhanced system safety and reliability.
Applications
This versatile controller is ideal for a range of applications, including:
- Telecommunications Infrastructure
- Automotive Power Systems
- Industrial Power Supplies
- DC/DC Converters
- Computing and High-Density Power Systems
Product Specifications
Parameter
Value
Part Number
LTC3834EGN-1#PBF
Package
SSOP-16
Topology
Step-Down (Buck)
Switching Frequency
250kHz to 750kHz
Operating Temperature
-40°C to 85°C
The LTC3834EGN-1#PBF is a testament to Linear Technology's commitment to providing cutting-edge power management solutions. With its robust feature set and flexible design, it stands out as a superior choice for engineers looking to optimize their power systems for both performance and cost.