EN
  • EN
  • DE

LTC3835IUFD#PBF

Part No LTC3835IUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20QFN / DC/DC Cntrlr Single-OUT Step Down 580kHz Automotive 20-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4 V ~ 36 V
Frequency - Switching 250kHz ~ 530kHz
Duty Cycle (Maximum) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (5x4)
Win Source Part Number 783698-LTC3835IUFD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3835
Introduction Date June 27, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3835IUFD#PBF CAD Model

Description

Product Overview: LTC3835IUFD#PBF

The LTC3835IUFD#PBF is a high-performance step-down switching regulator controller designed by Linear Technology, now part of Analog Devices. This device is engineered to drive an all N-channel synchronous power MOSFET stage, which translates to efficient power conversion and reduced heat generation, making it ideal for a wide range of power supply applications.

Key Features

  • Wide Input Voltage Range: The LTC3835IUFD#PBF operates over a broad input voltage range, making it versatile for applications with varying input sources. This feature is particularly beneficial for systems that experience fluctuations in input power.
  • High Efficiency: With its ability to drive N-channel MOSFETs and its constant frequency current mode architecture, the LTC3835IUFD#PBF achieves high efficiency, which is crucial for reducing power loss and improving system reliability.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 250kHz to 750kHz, allowing designers to optimize the performance of their power supply with respect to efficiency, component size, and operational noise.
  • Enhanced Protection Features: It includes overvoltage protection, overcurrent protection, and a foldback current limit, which contribute to the safe operation of the power supply under abnormal conditions.
  • OPTI-LOOP® Compensation: The proprietary OPTI-LOOP compensation allows for the optimization of transient response, loop stability, and output voltage ripple, giving designers the flexibility to tailor the performance to their specific needs.
  • Thermal Performance: Housed in a QFN (quad flat no-lead) package, the LTC3835IUFD#PBF offers excellent thermal performance, which is essential for maintaining reliability and longevity in thermally challenging environments.

Applications

The LTC3835IUFD#PBF is well-suited for a variety of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Industrial Systems
  • Automotive Power Systems
  • High-Density Distributed Power Systems
  • Datacom and Telecom Power Supplies

With its robust design, comprehensive protection features, and high efficiency, the LTC3835IUFD#PBF from Linear Technology is an excellent choice for designers looking to create reliable and high-performance power solutions.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8709 $50.3217
32+ $3.1761 $101.6352
49+ $3.0768 $150.7632
68+ $2.9776 $202.4768
87+ $2.8783 $250.4121
117+ $2.5806 $301.9302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess