EN
  • EN
  • DE

LTC3836EGN#PBF

Part No LTC3836EGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Dual-OUT Step Down 750kHz 28-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 2.75 V ~ 4.5 V
Frequency - Switching 300kHz ~ 750kHz
Duty Cycle (Maximum) 97%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 783699-LTC3836EGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3836
Introduction Date October 03, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3836EGN#PBF CAD Model

Description

Overview of LTC3836EGN#PBF

The LTC3836EGN#PBF is a high-performance, dual output synchronous step-down switching regulator controller designed by Linear Technology. This advanced product is tailored to deliver precise voltage regulation and high efficiency for a wide array of applications, including telecommunications, networking, and industrial systems.

Key Features

  • Wide Input Voltage Range: Capable of operating with input voltages from 4V to 38V, the LTC3836EGN#PBF is versatile and suitable for various power supply configurations.
  • Dual Output Channels: It features two output channels that can deliver output voltages as low as 0.6V, which is essential for powering modern low-voltage digital circuits.
  • High Efficiency: With its synchronous operation, the device minimizes power losses and enhances efficiency, making it ideal for power-sensitive applications.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 250kHz to 750kHz, allowing designers to optimize the performance to meet specific application requirements.
  • Current Mode Operation: This controller utilizes current mode control for fast transient response and excellent loop stability.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, ensuring reliable operation under various conditions.

Package and Mounting

The LTC3836EGN#PBF comes in a compact 28-lead SSOP package, which is designed for space-constrained applications. Its lead-free composition aligns with RoHS directives, making it an environmentally conscious choice for electronic designs.

Applications

With its robust feature set, the LTC3836EGN#PBF is well-suited for a range of applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Servers and Storage Systems
  • High-Density Power Distribution Systems

As a product of Linear Technology, now part of Analog Devices, the LTC3836EGN#PBF stands as a testament to the company's commitment to innovation, reliability, and performance in power management solutions.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess