EN
  • EN
  • DE

LTC3859AHUHF#PBF

Part No LTC3859AHUHF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Triple-OUT Step Down/Step Up 900kHz Automotive 38-Pin QFN EP Tube / IC REG CTRLR MULT TOPOLOGY 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Buck-Boost, SEPIC
Number of Outputs 3
Output Phases 2
Supply Voltage 4.5 V ~ 38 V
Frequency - Switching 115kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 99%, 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 783745-LTC3859AHUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3859A
Introduction Date March 17, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3859AHUHF#PBF CAD Model

Description

The LTC3859AHUHF#PBF is a high-performance triple output synchronous step-down switching regulator controller that drives all N-channel power MOSFET stages. Developed by Linear Technology, this component offers a robust power management solution, designed to target a wide variety of applications, including but not limited to, automotive systems, industrial controls, and distributed power systems.

Key Features:

  • Wide Input Voltage Range: This device supports a wide input voltage range from 4.5V to 38V, making it versatile for handling various levels of power supply sources.
  • Triple Output Channels: It features three output channels with independent phase control, which helps in reducing the input and output ripple and improves the overall performance.
  • High Efficiency: The LTC3859AHUHF#PBF is designed for efficiency with its synchronous operation, reducing power losses and improving conversion efficiency.
  • Adjustable Switching Frequency: The switching frequency is programmable from 250kHz to 750kHz, or it can be synchronized to an external clock within the same range.
  • Robust Temperature Range: It operates over a junction temperature range from –40°C to 125°C, suitable for harsh environments and demanding applications.
  • Powerful Onboard Features: It includes a differential output voltage sensing for improved regulation accuracy, a phase-lockable frequency (75kHz to 850kHz), and selectable continuous, pulse-skipping, or low ripple Burst Mode operation at light loads.
  • Protection Functions: The device integrates overvoltage, undervoltage, and overcurrent protection, ensuring the safety and reliability of the system.

Applications:

  • Automotive Power Systems
  • Industrial Power Supplies
  • Distributed DC Power Systems
  • Telecommunications Infrastructure

The LTC3859AHUHF#PBF comes in a 38-lead QFN package, providing a compact solution that meets the space constraints of modern electronic systems. With its comprehensive feature set and robust design, this product from Linear Technology is an ideal choice for designers seeking a high-performance, multi-output power management solution.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess