EN
  • EN
  • DE

BD00IC0WHFV

Part No BD00IC0WHFV
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 1A Variable Fixed Output LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1152516-BD00IC0WHFV
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD00IC0WHFV CAD Model

Description

The BD00IC0WHFV is a LDO (Low Drop Out) linear voltage regulator from Rohm Semiconductor. This regulator is engineered to deliver a stable and clean voltage supply, even when the input voltage is close to the output voltage, making it highly efficient in power management applications. It is well-suited for battery-powered devices and other systems where minimizing power loss is crucial.

Applications:

  • Battery-Powered Devices: Commonly used in smartphones, tablets, and other portable devices to regulate voltage while maximizing battery life.
  • Wireless Communication Equipment: Used in wireless modules and devices to provide stable power for sensitive RF components.
  • Automotive Systems: Applied in various automotive electronic control units (ECUs) and sensor systems.
  • Industrial IoT Devices: Provides regulated power for sensors, microcontrollers, and communication modules in industrial IoT applications.
  • Wearable Technology: Used in smartwatches, fitness trackers, and other wearable devices to ensure stable and efficient power delivery.

Features:

  • Low Dropout Voltage: Operates with very low dropout voltage, enabling efficient power regulation even with a small difference between input and output voltages.
  • Low Quiescent Current: Features low quiescent current consumption, minimizing power loss and extending battery life.
  • Overcurrent Protection: Includes built-in overcurrent protection to safeguard the regulator and connected circuitry from excessive current.
  • Thermal Shutdown Protection: Offers thermal shutdown protection to prevent overheating and damage to the regulator.
  • Stable with Ceramic Capacitors: Designed to be stable with ceramic output capacitors, reducing the need for bulky and expensive electrolytic capacitors.
  • Compact Package: Available in a small and compact package, making it suitable for space-constrained applications.

Benefits:

  • Efficient Power Regulation: Maximizes power efficiency, resulting in longer battery life for portable devices.
  • Enhanced System Reliability: Provides robust protection against overcurrent and thermal events, ensuring stable operation and preventing damage.
  • Simplified Design: Easy to integrate into various circuit designs due to its stability with ceramic capacitors and compact package.
  • Reduced Power Loss: Minimizes power loss due to its low dropout voltage and quiescent current.
  • Wide Operating Voltage Range: Supports a wide range of input voltages, offering flexibility in application.

Additional Details:

The BD00IC0WHFV is typically available in a HVSOF5 package. It generally supports an input voltage range of 1.7V to 5.5V, and provides precise output voltage regulation. The device is designed to operate reliably in a wide range of temperatures, making it suitable for diverse applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3199 $59.1815
440+ $0.2633 $115.8520
680+ $0.2553 $173.6040
940+ $0.2460 $231.2400
1,215+ $0.2379 $289.0485
1,625+ $0.2137 $347.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,163 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess